Current Switch Regulator High-Side SOT-23-6
Manufacturer: Exar Corporation
Win Source Part Number: 211995-SP619EK-L/TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Input: 4.5 V to 5.5 V
Sensing Method: High-Side
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 85°C
Case / Package: SOT-23-6
Purpose: Current Switch
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
IC CURRENT SWITCH SOT23-6 Product overview: SP619EK-L/TR from MaxLinear is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SOT23, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-SP619EK-L/TR can be used for catalog matching and distributor lookup.
IC HIGH CURRENT SW SOT23-6
IC HIGH CURRENT SW SOT23-6
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | SP619EK-L/TR-ND | 211995-SP619EK-L/TR | 734-SP619EK-L/TR | SP619EK-L/TR | SP619EK-L/TR |
| Product Name | Current Regulation/Management | PMIC - PMIC - Current Regulation/Management - SP619EK-L/TR | SOT23 Power Management IC | PMIC - Current Regulation/Management | Current Regulation/Management |
| Package Type | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 | Other; Tape & Reel (TR) | SOT23; Other; SOT-23-6 |