MaxLinear, Inc. PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SP6133ER1-L SP6133ER1-L

Description
Manufacturer: Exar Corporation Win Source Part Number: 030677-SP6133ER1-L Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 300kHz Control Features: Enable, Power Good, Soft Start Number of Outputs: 1 Synchronous Rectifier: Yes Family Name: SP6133 Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QFN (3x3) Purpose: Step-Down Supply Voltage - Operating: 5 V to 24 V Alternative Parts (Cross-Reference): LT3740EDHC#TRPBF; LTC3729LEUH-6#TR; ISL95870AHRUZ-T; EC7100VQI; Introduction Date: October 24, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 030677-SP6133ER1-L Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 300kHz Control Features: Enable, Power Good, Soft Start Number of Outputs: 1 Synchronous Rectifier: Yes Family Name: SP6133 Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QFN (3x3) Purpose: Step-Down Supply Voltage - Operating: 5 V to 24 V Alternative Parts (Cross-Reference): LT3740EDHC#TRPBF; LTC3729LEUH-6#TR; ISL95870AHRUZ-T; EC7100VQI; Introduction Date: October 24, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SP6133ER1-L - 030677-SP6133ER1-L - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SP6133ER1-L
030677-SP6133ER1-L
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SP6133ER1-L 030677-SP6133ER1-L
Manufacturer: Exar Corporation Win Source Part Number: 030677-SP6133ER1-L Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 300kHz Control Features: Enable, Power Good, Soft Start Number of Outputs: 1 Synchronous Rectifier: Yes Family Name: SP6133 Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QFN (3x3) Purpose: Step-Down Supply Voltage - Operating: 5 V to 24 V Alternative Parts (Cross-Reference): LT3740EDHC#TRPBF; LTC3729LEUH-6#TR; ISL95870AHRUZ-T; EC7100VQI; Introduction Date: October 24, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient

Manufacturer: Exar Corporation
Win Source Part Number: 030677-SP6133ER1-L
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 300kHz
Control Features: Enable, Power Good, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Family Name: SP6133
Output Phases: 1
Duty Cycle (Max): 100%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-QFN (3x3)
Purpose: Step-Down
Supply Voltage - Operating: 5 V to 24 V
Alternative Parts (Cross-Reference): LT3740EDHC#TRPBF; LTC3729LEUH-6#TR; ISL95870AHRUZ-T; EC7100VQI;
Introduction Date: October 24, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
DC DC Switching Controllers - 1016-1393-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
1016-1393-ND
DC DC Switching Controllers 1016-1393-ND
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-QFN (3x3)

Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-QFN (3x3)

Buy Now Datasheet
DC DC Switching Controllers - SP6133ER1-L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
SP6133ER1-L
DC DC Switching Controllers SP6133ER1-L
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-QFN (3x3)

Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-QFN (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - SP6133ER1-L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
SP6133ER1-L
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers SP6133ER1-L
IC REG CTRLR BUCK 16QFN

IC REG CTRLR BUCK 16QFN

Supplier's Site
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
SP6133ER1-L
PMIC - Voltage Regulators - DC DC Switching Controllers SP6133ER1-L
IC REG CTRLR BUCK 16QFN

IC REG CTRLR BUCK 16QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 030677-SP6133ER1-L 1016-1393-ND SP6133ER1-L SP6133ER1-L SP6133ER1-L
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SP6133ER1-L DC DC Switching Controllers DC DC Switching Controllers Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers
Configuration / Function Buck; Buck Buck
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Package Type Other; 16-QFN (3x3) Other; 16-VFQFN Exposed Pad Other; 16-VFQFN Exposed Pad
Life Cycle Stage Maturity; Active Discontinued at Digi-Key Removed
Special Features Multiple Outputs; Synchronous Rectification; Enable, Power Good, Soft Start Synchronous Rectification Enable, Power Good, Soft Start
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1882974 - RS Components, Ltd.
Specs
Package Type Other; Smd
Efficiency 74 %
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Automotive PMIC with Buck-Boost Pre-Regulator, 5 Linear Regulators, and SPI - A81411KEVGTR - Allegro MicroSystems Inc.
Specs
Regulator Type Low Dropout
Package Type Other; 40-Pin QFN
View Details
2 suppliers
PMIC - Voltage Regulators - DC DC Switching Controllers - AD9560KR - Lingto Electronic Limited
Specs
Special Features Frequency Control, Ramp
View Details