Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-QFN (3x3)
Manufacturer: Exar Corporation
Win Source Part Number: 1101401-SP6133ER1-L/
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 300kHz
Control Features: Enable, Power Good, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 100%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-QFN (3x3)
Purpose: Step-Down
Supply Voltage - Operating: 5 V to 24 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Switching Controllers Synchronous Controller
IC REG CTRLR BUCK 16QFN
IC REG CTRLR BUCK 16QFN
IC REG CTRLR BUCK 16QFN
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-QFN (3x3)
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | SP6133ER1-L/TR-ND | 1101401-SP6133ER1-L/TR | SP6133ER1-L/TR | 3417-SP6133ER1-L/TR | SP6133ER1-L/TR | SP6133ER1-L/TR | SP6133ER1-L/TR |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SP6133ER1-L/TR | Switching Controllers | IC REG CTRLR BUCK 16QFN | PMIC - Voltage Regulators - DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | |||||
| Package Type | Other; 16-VFQFN Exposed Pad | Other; 16-QFN (3x3) | Other; QFN | Other; 16-VFQFN Exposed Pad | |||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification; Enable, Power Good, Soft Start | Enable, Power Good, Soft Start | ||||
| fsw | 300 kHz | 300 kHz | 300 kHz | 300 kHz | 300 kHz | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to ? C (-40 to ? F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |