Manufacturer: Exar Corporation
Win Source Part Number: 795269-SP6128ASEY-L
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 14-TSSOP (0.173", 4.40mm Width)
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 300kHz
Control Features: Current Limit
Supply Voltage: 3 V ~ 5.5 V
Number of Outputs: 1
Part Status: Obsolete(EOL)
Output Configuration: Positive
Synchronous Rectifier: Yes
Family Name: SP6128A
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-TSSOP
Duty Cycle (Maximum): 90%
Alternative Parts (Cross-Reference): SP6128ASEY-L/TR; SP6128AEY/TR; SP6128AEY-L; SP6128AEY;
Introduction Date: April 24, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-TSSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-TSSOP
IC REG CTRLR BUCK 14TSSOP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 795269-SP6128ASEY-L | SP6128ASEY-L-ND | SP6128ASEY-L | SP6128ASEY-L |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SP6128ASEY-L | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck; Buck | Buck | ||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | ||
| Package Type | SSOP; Other; 14-TSSOP (0.173", 4.40mm Width) | Other; "14-TSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 14-TSSOP (0.173\", 4.40mm Width) | |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed; Obsolete | ||
| Special Features | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit | Synchronous Rectification | Internal Current Limit; Current Limit |