MaxLinear, Inc. DC DC Switching Controllers SP6128AHY-L

Description
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-TSSOP
Request a Quote Datasheet
Description
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Switching Controllers - SP6128AHY-L-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
SP6128AHY-L-ND
DC DC Switching Controllers SP6128AHY-L-ND
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-TSSOP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-TSSOP

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SP6128AHY-L - 741958-SP6128AHY-L - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SP6128AHY-L
741958-SP6128AHY-L
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SP6128AHY-L 741958-SP6128AHY-L
Manufacturer: Exar Corporation Win Source Part Number: 741958-SP6128AHY-L Manufacturer Homepage: www.exar.com Reference case: TSSOP-14 Reference Date Code: 10+ Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 741958-SP6128AHY-L
Manufacturer Homepage: www.exar.com
Reference case: TSSOP-14
Reference Date Code: 10+
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now
DC DC Switching Controllers - SP6128AHY-L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
SP6128AHY-L
DC DC Switching Controllers SP6128AHY-L
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-TSSOP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-TSSOP

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - SP6128AHY-L - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
SP6128AHY-L
PMIC - Voltage Regulators - DC DC Switching Controllers SP6128AHY-L
IC REG CTRLR BUCK 14TSSOP

IC REG CTRLR BUCK 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number SP6128AHY-L-ND 741958-SP6128AHY-L SP6128AHY-L SP6128AHY-L
Product Name DC DC Switching Controllers PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SP6128AHY-L DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers
Configuration / Function Buck
Package Type Other; "14-TSSOP (0.173"", 4.40mm Width)" SSOP; Other; 14-TSSOP (0.173\", 4.40mm Width)
Special Features Synchronous Rectification Internal Current Limit; Current Limit
fsw 300 kHz 300 kHz 300 kHz
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products