The SP6128AHY-L/TR is a low voltage, synchronous step-down PWM controller designed for efficient DC-DC power conversion. It operates from a single supply voltage of 3V to 5.5V and is optimized for applications requiring output currents between 2A and 10A. The device features a high efficiency of over 95%, making it suitable for low voltage applications where space and cost are critical. This controller operates at a fixed frequency of 300kHz, allowing for the use of smaller inductors and minimizing PCB space. It includes an internal soft start circuit, fast transient response, and a precise 0.8V reference voltage, enabling low output voltage configurations. The SP6128AHY-L/TR also incorporates programmable output voltage and overcurrent thresholds, along with loss-less current limit protection through high-side R_DS(ON) sensing. Packaged in a 14-pin TSSOP, the device has a quiescent current of 500µA and only 30µA in shutdown mode. It supports various applications, including DSPs, microprocessors, and industrial control systems. The operating temperature range is -40°C to +105°C, and it is available in lead-free packaging.
Manufacturer: Exar Corporation
Win Source Part Number: 121477-SP6128AHY-L/T
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 300kHz
Control Features: Current Limit
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 90%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 14-TSSOP
Purpose: Step-Down
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-TSSOP
IC REG CTRLR BUCK 14TSSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-TSSOP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 121477-SP6128AHY-L/TR | SP6128AHY-L/TR-ND | SP6128AHY-L/TR | SP6128AHY-L/TR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SP6128AHY-L/TR | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | ||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | ||
| Package Type | SSOP; Other; 14-TSSOP | Other; "14-TSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 14-TSSOP (0.173\", 4.40mm Width) | |
| Life Cycle Stage | Maturity; Active | Removed; Obsolete | ||
| Special Features | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit | Synchronous Rectification | Internal Current Limit; Current Limit |