MaxLinear, Inc. PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SP6128AEY-L SP6128AEY-L

Description
Manufacturer: MaxLinear, Inc. Win Source Part Number: 734620-SP6128AEY-L Packaging: Tube Output Type: Transistor Driver Function: Step-Down Topology: Buck Control Features: Current Limit Supply Voltage: 3V ~ 5.5V Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Supplier Device Package: 14-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 14-TSSOP Duty Cycle (Maximum): 90% Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 94 MSL Level: 1 (Unlimited) Switching Frequency: 300kHz
Request a Quote Datasheet
Description
Manufacturer: MaxLinear, Inc. Win Source Part Number: 734620-SP6128AEY-L Packaging: Tube Output Type: Transistor Driver Function: Step-Down Topology: Buck Control Features: Current Limit Supply Voltage: 3V ~ 5.5V Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Supplier Device Package: 14-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 14-TSSOP Duty Cycle (Maximum): 90% Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 94 MSL Level: 1 (Unlimited) Switching Frequency: 300kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SP6128AEY-L - 734620-SP6128AEY-L - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SP6128AEY-L
734620-SP6128AEY-L
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SP6128AEY-L 734620-SP6128AEY-L
Manufacturer: MaxLinear, Inc. Win Source Part Number: 734620-SP6128AEY-L Packaging: Tube Output Type: Transistor Driver Function: Step-Down Topology: Buck Control Features: Current Limit Supply Voltage: 3V ~ 5.5V Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Supplier Device Package: 14-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 14-TSSOP Duty Cycle (Maximum): 90% Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 94 MSL Level: 1 (Unlimited) Switching Frequency: 300kHz

Manufacturer: MaxLinear, Inc.
Win Source Part Number: 734620-SP6128AEY-L
Packaging: Tube
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Control Features: Current Limit
Supply Voltage: 3V ~ 5.5V
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 14-TSSOP
Duty Cycle (Maximum): 90%
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 94
MSL Level: 1 (Unlimited)
Switching Frequency: 300kHz

Buy Now
DC DC Switching Controllers - SP6128AEY-L-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
SP6128AEY-L-ND
DC DC Switching Controllers SP6128AEY-L-ND
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-TSSOP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-TSSOP

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - SP6128AEY-L - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
SP6128AEY-L
PMIC - Voltage Regulators - DC DC Switching Controllers SP6128AEY-L
IC REG CTRLR BUCK 14TSSOP

IC REG CTRLR BUCK 14TSSOP

Supplier's Site Datasheet
DC DC Switching Controllers - SP6128AEY-L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
SP6128AEY-L
DC DC Switching Controllers SP6128AEY-L
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-TSSOP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 734620-SP6128AEY-L SP6128AEY-L-ND SP6128AEY-L SP6128AEY-L
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SP6128AEY-L DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers
Configuration / Function Buck Buck
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Package Type SSOP; Other; 14-TSSOP Other; "14-TSSOP (0.173"", 4.40mm Width)" SSOP; Other; 14-TSSOP (0.173\", 4.40mm Width)
Life Cycle Stage PhaseOut; Obsolete Removed; Obsolete
Special Features Internal Current Limit; Synchronous Rectification; Current Limit Synchronous Rectification Internal Current Limit; Current Limit
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1908263P - RS Components, Ltd.
Specs
IOUT 0.2250 amps
Efficiency 85 %
Operating Temperature 0 to 70 C (32 to 158 F)
View Details