Buck Regulator Positive Output Step-Down DC-DC Controller IC 6-TSOT
Manufacturer: Exar Corporation
Win Source Part Number: 092765-SP6126EK1-L/T
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 600kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 100%
Clock Sync: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 6-TSOT
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 29 V
Control Operating Temperature: -40°C to 125°C (TJ)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
IC REG CTRLR BUCK 6TSOT
Buck Regulator Positive Output Step-Down DC-DC Controller IC 6-TSOT
IC REG CTRLR BUCK 6TSOT
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | SP6126EK1-L/TR-ND | 092765-SP6126EK1-L/TR | SP6126EK1-L/TR | SP6126EK1-L/TR | 3417-SP6126EK1-L/TR |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SP6126EK1-L/TR | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | IC REG CTRLR BUCK 6TSOT |
| Configuration / Function | Buck | Buck | |||
| Package Type | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 | Other; 6-TSOT | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 | Other; TSOT | |
| fsw | 600 kHz | 600 kHz | 600 kHz | 600 kHz | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver |