MaxLinear, Inc. DC DC Switching Controllers SP6123CN-L/TR

Description
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC
Request a Quote Datasheet
Description
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Switching Controllers - SP6123CN-L/TR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
SP6123CN-L/TR-ND
DC DC Switching Controllers SP6123CN-L/TR-ND
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC

Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SP6123CN-L/TR - 115245-SP6123CN-L/TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SP6123CN-L/TR
115245-SP6123CN-L/TR
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SP6123CN-L/TR 115245-SP6123CN-L/TR
Manufacturer: Exar Corporation Win Source Part Number: 115245-SP6123CN-L/TR Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 300kHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 93% Clock Sync: No Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Purpose: Step-Down Supply Voltage - Operating: 3 V to 5.5 V Control Operating Temperature: 0°C to 70°C (TA) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 115245-SP6123CN-L/TR
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 300kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 93%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOIC
Purpose: Step-Down
Supply Voltage - Operating: 3 V to 5.5 V
Control Operating Temperature: 0°C to 70°C (TA)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - SP6123CN-L/TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
SP6123CN-L/TR
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers SP6123CN-L/TR
IC REG CTRLR BUCK 8SOIC

IC REG CTRLR BUCK 8SOIC

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Controllers - SP6123CN-L/TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
SP6123CN-L/TR
PMIC - Voltage Regulators - DC DC Switching Controllers SP6123CN-L/TR
IC REG CTRLR BUCK 8SOIC

IC REG CTRLR BUCK 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
SP6123CN-L/TR
Switching Controllers SP6123CN-L/TR
Switching Controllers Low Voltage, Micro 8 Synchronous, Cntrllr

Switching Controllers Low Voltage, Micro 8 Synchronous, Cntrllr

Buy Now Datasheet
DC DC Switching Controllers - SP6123CN-L/TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
SP6123CN-L/TR
DC DC Switching Controllers SP6123CN-L/TR
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC

Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number SP6123CN-L/TR-ND 115245-SP6123CN-L/TR SP6123CN-L/TR SP6123CN-L/TR SP6123CN-L/TR SP6123CN-L/TR
Product Name DC DC Switching Controllers PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SP6123CN-L/TR Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers Switching Controllers DC DC Switching Controllers
Configuration / Function Buck Buck
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 8-SOIC SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Special Features Synchronous Rectification Multiple Outputs; Synchronous Rectification
fsw 300 kHz 300 kHz 300 kHz 300 kHz 300 kHz
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data