MaxLinear, Inc. Buck 2A 10A Step-Down DC-DC Converter IC SP6123ACN/TR

Description
Low Voltage, Synchronous Step-Down PWM Controller Ideal for 2A to 10A, Small Footprint, DC-DC Power Converters Product overview: SP6123ACN/TR from Exar is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2A, 10A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2A, 10A, Step-Down DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-SP6123ACN/TR can be used for catalog matching and distributor lookup.
Request a Quote
Description
Low Voltage, Synchronous Step-Down PWM Controller Ideal for 2A to 10A, Small Footprint, DC-DC Power Converters Product overview: SP6123ACN/TR from Exar is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2A, 10A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2A, 10A, Step-Down DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-SP6123ACN/TR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Buck 2A 10A Step-Down DC-DC Converter IC - 715-SP6123ACN/TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Buck 2A 10A Step-Down DC-DC Converter IC
715-SP6123ACN/TR
Buck 2A 10A Step-Down DC-DC Converter IC 715-SP6123ACN/TR
Low Voltage, Synchronous Step-Down PWM Controller Ideal for 2A to 10A, Small Footprint, DC-DC Power Converters Product overview: SP6123ACN/TR from Exar is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2A, 10A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2A, 10A, Step-Down DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-SP6123ACN/TR can be used for catalog matching and distributor lookup.

Low Voltage, Synchronous Step-Down PWM Controller Ideal for 2A to 10A, Small Footprint, DC-DC Power Converters Product overview: SP6123ACN/TR from Exar is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2A, 10A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2A, 10A, Step-Down DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-SP6123ACN/TR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 715-SP6123ACN/TR
Product Name Buck 2A 10A Step-Down DC-DC Converter IC
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7700V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Configuration / Function Boost
View Details
DC-DC Converters - 1227521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 36 volts
View Details
Buck 6.5V 40V 1A Step-Down DC-DC Converter IC - 739-LM2675MX-12/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOIC N
Output Voltage 12 volts
Input Voltage 40 volts
View Details
2 suppliers