Manufacturer: Exar Corporation
Win Source Part Number: 749454-SP6123ACN-L
Manufacturer Homepage: www.exar.com
Reference case: SOP8
Reference Date Code: 15+
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC
IC REG CTRLR BUCK 8SOIC
IC REG CTRLR BUCK 8SOIC
| Win Source Electronics | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 749454-SP6123ACN-L | SP6123ACN-L | 3417-SP6123ACN-L | SP6123ACN-L |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SP6123ACN-L | DC DC Switching Controllers | IC REG CTRLR BUCK 8SOIC | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Output Voltage Type | Fixed; Transistor Driver | |||
| Package Type | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC; Other; SOIC | ||
| Life Cycle Stage | Discontinued at Digi-Key | |||
| VIN | 3 to 5.5 volts |