MaxLinear, Inc. DC DC Switching Controllers SP6123ACN-L/TR

Description
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC
Request a Quote Datasheet
Description
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Switching Controllers - SP6123ACN-L/TR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
SP6123ACN-L/TR-ND
DC DC Switching Controllers SP6123ACN-L/TR-ND
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC

Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SP6123ACN-L/TR - 030675-SP6123ACN-L/TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SP6123ACN-L/TR
030675-SP6123ACN-L/TR
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SP6123ACN-L/TR 030675-SP6123ACN-L/TR
Manufacturer: Exar Corporation Win Source Part Number: 030675-SP6123ACN-L/T R Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 500kHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 93% Clock Sync: No Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Purpose: Step-Down Supply Voltage - Operating: 3 V to 5.5 V Control Operating Temperature: 0°C to 70°C (TA) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient

Manufacturer: Exar Corporation
Win Source Part Number: 030675-SP6123ACN-L/TR
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 500kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 93%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOIC
Purpose: Step-Down
Supply Voltage - Operating: 3 V to 5.5 V
Control Operating Temperature: 0°C to 70°C (TA)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - SP6123ACN-L/TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
SP6123ACN-L/TR
PMIC - Voltage Regulators - DC DC Switching Controllers SP6123ACN-L/TR
IC REG CTRLR BUCK 8SOIC

IC REG CTRLR BUCK 8SOIC

Supplier's Site Datasheet
DC DC Switching Controllers - SP6123ACN-L/TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
SP6123ACN-L/TR
DC DC Switching Controllers SP6123ACN-L/TR
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC

Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - SP6123ACN-L/TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
SP6123ACN-L/TR
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers SP6123ACN-L/TR
IC REG CTRLR BUCK 8SOIC

IC REG CTRLR BUCK 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number SP6123ACN-L/TR-ND 030675-SP6123ACN-L/TR SP6123ACN-L/TR SP6123ACN-L/TR SP6123ACN-L/TR
Product Name DC DC Switching Controllers PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SP6123ACN-L/TR PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Configuration / Function Buck Buck
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 8-SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) SOIC
Special Features Synchronous Rectification Multiple Outputs; Synchronous Rectification
fsw 500 kHz 500 kHz 500 kHz 500 kHz 500 kHz
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 2.4 Mhz, 2A Buck Regulator - A8582KLPTR-T - Allegro MicroSystems Inc.
Specs
Package Type Other; 16-Pin TSSOP
View Details
7 suppliers
Voltage Regulators - DC DC Switching Regulators - 111-4164PBF - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
DC DC Switching Controllers - 5962-9453001M2A - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
2 suppliers