MaxLinear, Inc. Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - SP6120EB SP6120EB

Description
Manufacturer: Exar Corporation Win Source Part Number: 795268-SP6120EB Series: AnyFET Regulator Topology: Buck Voltage - Input: 3 V ~ 5.5 V Main Purpose: DC/DC, Step Down Part Status: Obsolete(EOL) Supplied Contents: Board(s) Utilized IC / Part: SP6120 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: May 25, 2001 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 795268-SP6120EB Series: AnyFET Regulator Topology: Buck Voltage - Input: 3 V ~ 5.5 V Main Purpose: DC/DC, Step Down Part Status: Obsolete(EOL) Supplied Contents: Board(s) Utilized IC / Part: SP6120 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: May 25, 2001 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - SP6120EB - 795268-SP6120EB - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - SP6120EB
795268-SP6120EB
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - SP6120EB 795268-SP6120EB
Manufacturer: Exar Corporation Win Source Part Number: 795268-SP6120EB Series: AnyFET Regulator Topology: Buck Voltage - Input: 3 V ~ 5.5 V Main Purpose: DC/DC, Step Down Part Status: Obsolete(EOL) Supplied Contents: Board(s) Utilized IC / Part: SP6120 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: May 25, 2001 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 795268-SP6120EB
Series: AnyFET
Regulator Topology: Buck
Voltage - Input: 3 V ~ 5.5 V
Main Purpose: DC/DC, Step Down
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Utilized IC / Part: SP6120
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: May 25, 2001
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 795268-SP6120EB
Product Name Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - SP6120EB
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Clock & Timer Development Tools - 1845075 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
TB,LRPS-2-1J - TB-94 - Mini-Circuits
Specs
Category Developement Board
View Details
simpleGNSS Micro - AS-GNSS-MICRO-F10N - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Evaluation Boards - BTF3050TE DEMOBOARD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details