MaxLinear, Inc. PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SP6120BEY-L SP6120BEY-L

Description
Manufacturer: Exar Corporation Win Source Part Number: 107609-SP6120BEY-L Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Frequency - Switching: 300kHz Control Features: Enable, Frequency Control, Soft Start Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 95% Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-TSSOP Purpose: Step-Down Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 107609-SP6120BEY-L Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Frequency - Switching: 300kHz Control Features: Enable, Frequency Control, Soft Start Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 95% Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-TSSOP Purpose: Step-Down Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SP6120BEY-L - 107609-SP6120BEY-L - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SP6120BEY-L
107609-SP6120BEY-L
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SP6120BEY-L 107609-SP6120BEY-L
Manufacturer: Exar Corporation Win Source Part Number: 107609-SP6120BEY-L Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Frequency - Switching: 300kHz Control Features: Enable, Frequency Control, Soft Start Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 95% Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-TSSOP Purpose: Step-Down Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 107609-SP6120BEY-L
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 300kHz
Control Features: Enable, Frequency Control, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 95%
Clock Sync: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-TSSOP
Purpose: Step-Down
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - SP6120BEY-L - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
SP6120BEY-L
PMIC - Voltage Regulators - DC DC Switching Controllers SP6120BEY-L
IC REG CTRLR BUCK 16TSSOP

IC REG CTRLR BUCK 16TSSOP

Supplier's Site Datasheet
DC DC Switching Controllers - SP6120BEY-L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
SP6120BEY-L
DC DC Switching Controllers SP6120BEY-L
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-TSSOP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 107609-SP6120BEY-L SP6120BEY-L SP6120BEY-L
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SP6120BEY-L PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers
Configuration / Function Buck
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Package Type SSOP; Other; 16-TSSOP SSOP; Other; 16-TSSOP (0.173\", 4.40mm Width)
Life Cycle Stage PhaseOut; Obsolete(EOL) Removed; Obsolete
Special Features Multiple Outputs; Synchronous Rectification; Enable, Frequency Control, Soft Start Enable, Frequency Control, Soft Start
Unlock Full Specs
to access all available technical data