MaxLinear, Inc. Drivers, Receivers, Transceivers SP5301CN-L

Description
UNIVERSAL SERIAL BUS TRANSCVR
Description
UNIVERSAL SERIAL BUS TRANSCVR
Datasheet
Datasheet Summary
Powered by GS/AI

The SP5301CN-L is a half-duplex Universal Serial Bus (USB) differential transceiver designed for interfacing with the USB Serial Interface Engine (SIE). It supports both full-speed (12Mbps) and low-speed (1.5Mbps) data transmission, making it suitable for a variety of USB applications, particularly in the PC peripheral market. The device operates with standard and programmable logic at 3.3V or 5.0V, allowing for flexible integration into existing systems. This transceiver features a rail-to-rail receiver common mode input range with a typical sensitivity of 20mV, and it includes hysteresis on the V_{P} and V_{M} functions for improved signal integrity. The SP5301CN-L is designed for low power consumption, drawing only 20 nA in suspend mode. It is available in a 14-pin 0.15" SOIC package and is an enhanced version of the PDIUSBP11, providing a cost-effective solution for USB device design.

Datasheet Summary
Powered by GS/AI

The SP5301CN-L is a half-duplex Universal Serial Bus (USB) differential transceiver designed for interfacing with the USB Serial Interface Engine (SIE). It supports both full-speed (12Mbps) and low-speed (1.5Mbps) data transmission, making it suitable for a variety of USB applications, particularly in the PC peripheral market. The device operates with standard and programmable logic at 3.3V or 5.0V, allowing for flexible integration into existing systems. This transceiver features a rail-to-rail receiver common mode input range with a typical sensitivity of 20mV, and it includes hysteresis on the V_{P} and V_{M} functions for improved signal integrity. The SP5301CN-L is designed for low power consumption, drawing only 20 nA in suspend mode. It is available in a 14-pin 0.15" SOIC package and is an enhanced version of the PDIUSBP11, providing a cost-effective solution for USB device design.

Suppliers

Company
Product
Description
Supplier Links
Drivers, Receivers, Transceivers - SP5301CN-L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SP5301CN-L
Drivers, Receivers, Transceivers SP5301CN-L
UNIVERSAL SERIAL BUS TRANSCVR

UNIVERSAL SERIAL BUS TRANSCVR

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Transceivers
Product Number SP5301CN-L
Product Name Drivers, Receivers, Transceivers
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8 - 12 GHz 12 Watt Transmit/Receive Module - QPF5001 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details