MaxLinear, Inc. Evaluation and Demonstration Boards and Kits - SP510EM-0A-EB SP510EM-0A-EB

Description
Manufacturer: Exar Corporation Win Source Part Number: 795264-SP510EM-0A-EB Main Purpose: Interface, Transceiver, RS-232, RS-449, EIA-530(A), X.21 Part Status: Obsolete(EOL) Supplied Contents: Board(s) Primary Attributes: 52Mbps Differential Transmission Rates Embedded: No Utilized IC / Part: SP510 Secondary Attributes: Single 5V Supply Family Name: SP510 Categories: Development Boards, Kits, Programmers Introduction Date: May 31, 2000 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Exar Corporation Win Source Part Number: 795264-SP510EM-0A-EB Main Purpose: Interface, Transceiver, RS-232, RS-449, EIA-530(A), X.21 Part Status: Obsolete(EOL) Supplied Contents: Board(s) Primary Attributes: 52Mbps Differential Transmission Rates Embedded: No Utilized IC / Part: SP510 Secondary Attributes: Single 5V Supply Family Name: SP510 Categories: Development Boards, Kits, Programmers Introduction Date: May 31, 2000 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - SP510EM-0A-EB - 795264-SP510EM-0A-EB - Win Source Electronics
Laguna Hills, CA, United States
Evaluation and Demonstration Boards and Kits - SP510EM-0A-EB
795264-SP510EM-0A-EB
Evaluation and Demonstration Boards and Kits - SP510EM-0A-EB 795264-SP510EM-0A-EB
Manufacturer: Exar Corporation Win Source Part Number: 795264-SP510EM-0A-EB Main Purpose: Interface, Transceiver, RS-232, RS-449, EIA-530(A), X.21 Part Status: Obsolete(EOL) Supplied Contents: Board(s) Primary Attributes: 52Mbps Differential Transmission Rates Embedded: No Utilized IC / Part: SP510 Secondary Attributes: Single 5V Supply Family Name: SP510 Categories: Development Boards, Kits, Programmers Introduction Date: May 31, 2000 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 795264-SP510EM-0A-EB
Main Purpose: Interface, Transceiver, RS-232, RS-449, EIA-530(A), X.21
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Primary Attributes: 52Mbps Differential Transmission Rates
Embedded: No
Utilized IC / Part: SP510
Secondary Attributes: Single 5V Supply
Family Name: SP510
Categories: Development Boards, Kits, Programmers
Introduction Date: May 31, 2000
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - SP510EM-0A-EB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
SP510EM-0A-EB
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits SP510EM-0A-EB
EVAL BOARD FOR SP510

EVAL BOARD FOR SP510

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 795264-SP510EM-0A-EB SP510EM-0A-EB
Product Name Evaluation and Demonstration Boards and Kits - SP510EM-0A-EB Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,DVGA1-242A+, DG1677,50 OHM - TB-643A+ - Mini-Circuits
Specs
Category Developement Board
View Details
Development Tool Accessories - 2048244 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
HYT Evaluation board - HYT Evaluation Board - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details