MaxLinear, Inc. Interface - Interface - Drivers, Receivers, Transceivers - SP510ECF-L SP510ECF-L

Description
Manufacturer: MaxLinear Inc Win Source Part Number: 896944-SP510ECF-L Operating Temperature Range: 0°C ~ 70°C Features: 8/8 Transceiver Full Multiprotocol 100-LQFP (14x14) Package: 100-LQFP Package: Tray Mounting: Surface Mount Family Name: SP510 Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP (14x14) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: MaxLinear Inc Win Source Part Number: 896944-SP510ECF-L Operating Temperature Range: 0°C ~ 70°C Features: 8/8 Transceiver Full Multiprotocol 100-LQFP (14x14) Package: 100-LQFP Package: Tray Mounting: Surface Mount Family Name: SP510 Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP (14x14) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SP510ECF-L - 896944-SP510ECF-L - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SP510ECF-L
896944-SP510ECF-L
Interface - Interface - Drivers, Receivers, Transceivers - SP510ECF-L 896944-SP510ECF-L
Manufacturer: MaxLinear Inc Win Source Part Number: 896944-SP510ECF-L Operating Temperature Range: 0°C ~ 70°C Features: 8/8 Transceiver Full Multiprotocol 100-LQFP (14x14) Package: 100-LQFP Package: Tray Mounting: Surface Mount Family Name: SP510 Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP (14x14) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8542.39.0001

Manufacturer: MaxLinear Inc
Win Source Part Number: 896944-SP510ECF-L
Operating Temperature Range: 0°C ~ 70°C
Features: 8/8 Transceiver Full Multiprotocol 100-LQFP (14x14)
Package: 100-LQFP
Package: Tray
Mounting: Surface Mount
Family Name: SP510
Categories: Integrated Circuits (ICs)
Case / Package: 100-LQFP (14x14)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet
Drivers, Receivers, Transceivers - SP510ECF-L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SP510ECF-L
Drivers, Receivers, Transceivers SP510ECF-L
8/8 Transceiver Full Multiprotocol 100-LQFP (14x14)

8/8 Transceiver Full Multiprotocol 100-LQFP (14x14)

Buy Now Datasheet
IC TRANSCEIVER FULL 8/8 100LQFP - 493-SP510ECF-L - Utmel Electronic Limited
Hong Kong, China
IC TRANSCEIVER FULL 8/8 100LQFP
493-SP510ECF-L
IC TRANSCEIVER FULL 8/8 100LQFP 493-SP510ECF-L
IC TRANSCEIVER FULL 8/8 100LQFP

IC TRANSCEIVER FULL 8/8 100LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 896944-SP510ECF-L SP510ECF-L 493-SP510ECF-L
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SP510ECF-L Drivers, Receivers, Transceivers IC TRANSCEIVER FULL 8/8 100LQFP
Package Type Surface Mount; Surface Mount Surface Mount; 100-LQFP 100-LQFP
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F) 0.0 to 70.0 C (32.0 to 158.0 F) 0.0 C (32.0 F)
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details