MaxLinear, Inc. Custom Parts - Custom Parts (S - T) - SP506CF-L SP506CF-L

Description
Manufacturer: Exar Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1195136-SP506CF-L Length: 14 mm Operating Supply Voltage: 5 V Data Rate: 20 kbps Height: 1.45 mm Number of Pins: 80 Number of Receivers: 7 Number of Transmitters: 7 Width: 14 mm Categories: Custom Parts Case / Package: LQFP Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Operating Temperature: 70 °C
Request a Quote
Description
Manufacturer: Exar Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1195136-SP506CF-L Length: 14 mm Operating Supply Voltage: 5 V Data Rate: 20 kbps Height: 1.45 mm Number of Pins: 80 Number of Receivers: 7 Number of Transmitters: 7 Width: 14 mm Categories: Custom Parts Case / Package: LQFP Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Operating Temperature: 70 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (S - T) - SP506CF-L - 1195136-SP506CF-L - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (S - T) - SP506CF-L
1195136-SP506CF-L
Custom Parts - Custom Parts (S - T) - SP506CF-L 1195136-SP506CF-L
Manufacturer: Exar Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1195136-SP506CF-L Length: 14 mm Operating Supply Voltage: 5 V Data Rate: 20 kbps Height: 1.45 mm Number of Pins: 80 Number of Receivers: 7 Number of Transmitters: 7 Width: 14 mm Categories: Custom Parts Case / Package: LQFP Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Operating Temperature: 70 °C

Manufacturer: Exar Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1195136-SP506CF-L
Length: 14 mm
Operating Supply Voltage: 5 V
Data Rate: 20 kbps
Height: 1.45 mm
Number of Pins: 80
Number of Receivers: 7
Number of Transmitters: 7
Width: 14 mm
Categories: Custom Parts
Case / Package: LQFP
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Operating Temperature: 70 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1195136-SP506CF-L
Product Name Custom Parts - Custom Parts (S - T) - SP506CF-L
Unlock Full Specs
to access all available technical data