MaxLinear, Inc. Interface - Interface - Drivers, Receivers, Transceivers - SP491ECN-L/TR SP491ECN-L/TR

Description
Manufacturer: Exar Corporation Win Source Part Number: 030671-SP491ECN-L/TR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 70mV Data Rate: 10Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 030671-SP491ECN-L/TR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 70mV Data Rate: 10Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SP491ECN-L/TR - 030671-SP491ECN-L/TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SP491ECN-L/TR
030671-SP491ECN-L/TR
Interface - Interface - Drivers, Receivers, Transceivers - SP491ECN-L/TR 030671-SP491ECN-L/TR
Manufacturer: Exar Corporation Win Source Part Number: 030671-SP491ECN-L/TR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 70mV Data Rate: 10Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 030671-SP491ECN-L/TR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 70mV
Data Rate: 10Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Drivers, Receivers, Transceivers - SP491ECN-L/TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SP491ECN-L/TR
Drivers, Receivers, Transceivers SP491ECN-L/TR
1/1 Transceiver Full RS422, RS485 14-SOIC

1/1 Transceiver Full RS422, RS485 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - SP491ECN-L/TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
SP491ECN-L/TR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SP491ECN-L/TR
IC TRANSCEIVER FULL 1/1 14SOIC

IC TRANSCEIVER FULL 1/1 14SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 030671-SP491ECN-L/TR SP491ECN-L/TR SP491ECN-L/TR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SP491ECN-L/TR Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 14-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 5 Watt Transmit / Receive Module - QPF5005 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - MAX3162EAI - 845306-MAX3162EAI - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details