MaxLinear, Inc. Interface - Drivers, Receivers, Transceivers SP491CN-L/TR

Description
IC TRANSCEIVER FULL 1/1 14SOIC
Description
IC TRANSCEIVER FULL 1/1 14SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The SP491CN-L/TR is a low power differential line transceiver designed to meet RS-485 and RS-422 standards, capable of data rates up to 5 Mbps. It features driver and receiver tri-state enable lines, making it suitable for applications requiring control over data flow. The device has a receiver input sensitivity of ±200 mV and operates over a wide common mode range. This transceiver is housed in a 14-pin NSOIC package and is rated for both commercial (0°C to 70°C) and industrial (-40°C to 85°C) temperature ranges. It operates with a supply voltage of 5V and has a low supply current of 900 µA. The SP491CN-L/TR is pin compatible with other industry-standard devices, facilitating easy integration into existing designs. Engineers considering this product should note its robust electrical characteristics, including a maximum differential output voltage of 2V with a 50,Ѷ load and a maximum data rate of 5 Mbps, making it a reliable choice for high-speed communication applications.

Datasheet Summary
Powered by GS/AI

The SP491CN-L/TR is a low power differential line transceiver designed to meet RS-485 and RS-422 standards, capable of data rates up to 5 Mbps. It features driver and receiver tri-state enable lines, making it suitable for applications requiring control over data flow. The device has a receiver input sensitivity of ±200 mV and operates over a wide common mode range. This transceiver is housed in a 14-pin NSOIC package and is rated for both commercial (0°C to 70°C) and industrial (-40°C to 85°C) temperature ranges. It operates with a supply voltage of 5V and has a low supply current of 900 µA. The SP491CN-L/TR is pin compatible with other industry-standard devices, facilitating easy integration into existing designs. Engineers considering this product should note its robust electrical characteristics, including a maximum differential output voltage of 2V with a 50,Ѷ load and a maximum data rate of 5 Mbps, making it a reliable choice for high-speed communication applications.

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - SP491CN-L/TR - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
SP491CN-L/TR
Interface - Drivers, Receivers, Transceivers SP491CN-L/TR
IC TRANSCEIVER FULL 1/1 14SOIC

IC TRANSCEIVER FULL 1/1 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number SP491CN-L/TR
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

GPS Antennas - 1248665 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
Dipole antenna for 450MHz radio - AS-ANT-DIP-450MHZ-00SMA-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -20 to 65 C (-4 to 149 F)
View Details
RF Transceiver ICs - 4823-NRF52805-CAAA-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details