MaxLinear, Inc. Interface - Interface - Drivers, Receivers, Transceivers - SP490EN-L SP490EN-L

Description
Manufacturer: Exar Corporation Win Source Part Number: 126048-SP490EN-L Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 70mV Data Rate: 5Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 126048-SP490EN-L Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 70mV Data Rate: 5Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SP490EN-L - 126048-SP490EN-L - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SP490EN-L
126048-SP490EN-L
Interface - Interface - Drivers, Receivers, Transceivers - SP490EN-L 126048-SP490EN-L
Manufacturer: Exar Corporation Win Source Part Number: 126048-SP490EN-L Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 70mV Data Rate: 5Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 126048-SP490EN-L
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 70mV
Data Rate: 5Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC TXRX RS485 FULL DUPLEX 8SOIC - 3417-SP490EN-L - Utmel Electronic Limited
Hong Kong, China
IC TXRX RS485 FULL DUPLEX 8SOIC
3417-SP490EN-L
IC TXRX RS485 FULL DUPLEX 8SOIC 3417-SP490EN-L
IC TXRX RS485 FULL DUPLEX 8SOIC

IC TXRX RS485 FULL DUPLEX 8SOIC

Supplier's Site
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - SP490EN-L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
SP490EN-L
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SP490EN-L
IC TRANSCEIVER FULL 1/1 8SOIC

IC TRANSCEIVER FULL 1/1 8SOIC

Supplier's Site
Drivers, Receivers, Transceivers - SP490EN-L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SP490EN-L
Drivers, Receivers, Transceivers SP490EN-L
1/1 Transceiver Full RS422, RS485 8-SOIC

1/1 Transceiver Full RS422, RS485 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers RF Transceivers
Product Number 126048-SP490EN-L 3417-SP490EN-L SP490EN-L SP490EN-L
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SP490EN-L IC TXRX RS485 FULL DUPLEX 8SOIC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; SOIC Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 4.75 to 5.25 volts 5 volts 5.25 to 4.75 volts 4.75 to 5.25 volts
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Fully Integrated Impulse Radio Ultra-Wideband (UWB) Wireless Transceiver - QM33120W - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details