MaxLinear, Inc. Interface - Interface - Drivers, Receivers, Transceivers - SP490EEN-L/TR SP490EEN-L/TR

Description
Manufacturer: Exar Corporation Win Source Part Number: 030670-SP490EEN-L/TR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 70mV Data Rate: 10Mbps Family Name: SP490E Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Alternative Parts (Cross-Reference): ZT488LEEN; LTC2863CS8-1#TRPBF; LTC2863CS8-2#TRPBF; LTC2863CS8-2#PBF; Introduction Date: January 19, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 030670-SP490EEN-L/TR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 70mV Data Rate: 10Mbps Family Name: SP490E Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Alternative Parts (Cross-Reference): ZT488LEEN; LTC2863CS8-1#TRPBF; LTC2863CS8-2#TRPBF; LTC2863CS8-2#PBF; Introduction Date: January 19, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SP490EEN-L/TR - 030670-SP490EEN-L/TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SP490EEN-L/TR
030670-SP490EEN-L/TR
Interface - Interface - Drivers, Receivers, Transceivers - SP490EEN-L/TR 030670-SP490EEN-L/TR
Manufacturer: Exar Corporation Win Source Part Number: 030670-SP490EEN-L/TR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 70mV Data Rate: 10Mbps Family Name: SP490E Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Alternative Parts (Cross-Reference): ZT488LEEN; LTC2863CS8-1#TRPBF; LTC2863CS8-2#TRPBF; LTC2863CS8-2#PBF; Introduction Date: January 19, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient

Manufacturer: Exar Corporation
Win Source Part Number: 030670-SP490EEN-L/TR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 70mV
Data Rate: 10Mbps
Family Name: SP490E
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Alternative Parts (Cross-Reference): ZT488LEEN; LTC2863CS8-1#TRPBF; LTC2863CS8-2#TRPBF; LTC2863CS8-2#PBF;
Introduction Date: January 19, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - SP490EEN-L/TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
SP490EEN-L/TR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SP490EEN-L/TR
IC TRANSCEIVER FULL 1/1 8SOIC

IC TRANSCEIVER FULL 1/1 8SOIC

Supplier's Site
IC TXRX RS485 FULL DUPLEX 8SOIC - 3417-SP490EEN-L/TR - Utmel Electronic Limited
Hong Kong, China
IC TXRX RS485 FULL DUPLEX 8SOIC
3417-SP490EEN-L/TR
IC TXRX RS485 FULL DUPLEX 8SOIC 3417-SP490EEN-L/TR
IC TXRX RS485 FULL DUPLEX 8SOIC

IC TXRX RS485 FULL DUPLEX 8SOIC

Supplier's Site
Drivers, Receivers, Transceivers - SP490EEN-L/TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SP490EEN-L/TR
Drivers, Receivers, Transceivers SP490EEN-L/TR
1/1 Transceiver Full RS422, RS485 8-SOIC

1/1 Transceiver Full RS422, RS485 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers RF Transceivers
Product Number 030670-SP490EEN-L/TR SP490EEN-L/TR 3417-SP490EEN-L/TR SP490EEN-L/TR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SP490EEN-L/TR Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers IC TXRX RS485 FULL DUPLEX 8SOIC Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; SOIC N Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 4.75 to 5.25 volts 5.25 to 4.75 volts 5 volts 4.75 to 5.25 volts
Data Rate 10000 kbps 10000 kbps 10000 kbps
Unlock Full Specs
to access all available technical data