Manufacturer: Exar Corporation
Win Source Part Number: 1257390-SP485EMN-L/T
Packaging: Reel - TR
Type: Transceiver
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 20mV
Data Rate: 10Mbps
Family Name: SP485E
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.exar.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): ST485ACDR; ST485ABD; ST485ABDR;
Introduction Date: December 28, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing
IC TRANSCEIVER HALF 1/1 8SOIC
1/1 Transceiver Half RS422, RS485 8-SOIC
IC TRANSCEIVER HALF 1/1 8SOIC
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | RF Transceivers | RF Transceivers | RF Transceivers | RF Transceivers |
| Product Number | 1257390-SP485EMN-L/TR | SP485EMN-L/TR | SP485EMN-L/TR | 493-SP485EMN-L/TR |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - SP485EMN-L/TR | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Drivers, Receivers, Transceivers | IC TRANSCEIVER HALF 1/1 8SOIC |
| Package Type | Surface Mount; SMD | Surface Mount; 8-SOIC (0.154\", 3.90mm Width) | 8-SOIC (0.154, 3.90mm Width) | |
| Operating Temperature | -40.0 to 125.0 C (-40.0 to 257.0 F) | -40.0 to 125.0 C (-40.0 to 257.0 F) | -40.0 to 125.0 C (-40.0 to 257.0 F) | -40.0 C (-40.0 F) |
| Supply Voltage | 4.75 to 5.25 volts | 5.25 to 4.75 volts | 4.75 to 5.25 volts | 5 volts |