MaxLinear, Inc. Interface - Interface - Drivers, Receivers, Transceivers - SP485ECP-L SP485ECP-L

Description
Manufacturer: Exar Corporation Win Source Part Number: 1257388-SP485ECP-L Packaging: Tube Type: Transceiver Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 20mV Data Rate: 10Mbps Family Name: SP485E Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.exar.com Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): MAX481MJA+; MAX481CSA+; MAX483ECSA-T; Introduction Date: December 28, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 1257388-SP485ECP-L Packaging: Tube Type: Transceiver Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 20mV Data Rate: 10Mbps Family Name: SP485E Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.exar.com Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): MAX481MJA+; MAX481CSA+; MAX483ECSA-T; Introduction Date: December 28, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SP485ECP-L - 1257388-SP485ECP-L - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SP485ECP-L
1257388-SP485ECP-L
Interface - Interface - Drivers, Receivers, Transceivers - SP485ECP-L 1257388-SP485ECP-L
Manufacturer: Exar Corporation Win Source Part Number: 1257388-SP485ECP-L Packaging: Tube Type: Transceiver Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 20mV Data Rate: 10Mbps Family Name: SP485E Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.exar.com Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): MAX481MJA+; MAX481CSA+; MAX483ECSA-T; Introduction Date: December 28, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing

Manufacturer: Exar Corporation
Win Source Part Number: 1257388-SP485ECP-L
Packaging: Tube
Type: Transceiver
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 8-DIP (0.300", 7.62mm)
Operating Supply Voltage: 4.75 V ~ 5.25 V
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 20mV
Data Rate: 10Mbps
Family Name: SP485E
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.exar.com
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): MAX481MJA+; MAX481CSA+; MAX483ECSA-T;
Introduction Date: December 28, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing

Buy Now Datasheet
Drivers, Receivers, Transceivers - SP485ECP-L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SP485ECP-L
Drivers, Receivers, Transceivers SP485ECP-L
1/1 Transceiver Half RS422, RS485 8-PDIP

1/1 Transceiver Half RS422, RS485 8-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - SP485ECP-L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
SP485ECP-L
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SP485ECP-L
IC TRANSCEIVER HALF 1/1 8DIP

IC TRANSCEIVER HALF 1/1 8DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 1257388-SP485ECP-L SP485ECP-L SP485ECP-L
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SP485ECP-L Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F) 0.0 to 70.0 C (32.0 to 158.0 F) 0.0 to 70.0 C (32.0 to 158.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVCH162245APAG - 858054-74LVCH162245APAG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details