MaxLinear, Inc. Interface - Interface - Drivers, Receivers, Transceivers - SP483ECN-L SP483ECN-L

Description
Manufacturer: Exar Corporation Win Source Part Number: 065838-SP483ECN-L Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 20mV Data Rate: 250kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 065838-SP483ECN-L Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 20mV Data Rate: 250kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SP483ECN-L - 065838-SP483ECN-L - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SP483ECN-L
065838-SP483ECN-L
Interface - Interface - Drivers, Receivers, Transceivers - SP483ECN-L 065838-SP483ECN-L
Manufacturer: Exar Corporation Win Source Part Number: 065838-SP483ECN-L Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 20mV Data Rate: 250kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 065838-SP483ECN-L
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 20mV
Data Rate: 250kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC TXRX RS485 LW EMI 8SOIC - 3417-SP483ECN-L - Utmel Electronic Limited
Hong Kong, China
IC TXRX RS485 LW EMI 8SOIC
3417-SP483ECN-L
IC TXRX RS485 LW EMI 8SOIC 3417-SP483ECN-L
IC TXRX RS485 LW EMI 8SOIC

IC TXRX RS485 LW EMI 8SOIC

Supplier's Site
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - SP483ECN-L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
SP483ECN-L
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SP483ECN-L
IC TRANSCEIVER HALF 1/1 8SOIC

IC TRANSCEIVER HALF 1/1 8SOIC

Supplier's Site
Drivers, Receivers, Transceivers - SP483ECN-L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SP483ECN-L
Drivers, Receivers, Transceivers SP483ECN-L
1/1 Transceiver Half RS422, RS485 8-SOIC

1/1 Transceiver Half RS422, RS485 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers RF Transceivers
Product Number 065838-SP483ECN-L 3417-SP483ECN-L SP483ECN-L SP483ECN-L
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SP483ECN-L IC TXRX RS485 LW EMI 8SOIC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; SOIC Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) 0.0 to 70.0 C (32.0 to 158.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 4.75 to 5.25 volts 5 volts 5.25 to 4.75 volts 4.75 to 5.25 volts
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74LCX16245DT - 883738-MC74LCX16245DT - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3120 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details