MaxLinear, Inc. Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - SP4446EB SP4446EB

Description
Manufacturer: Exar Corporation Win Source Part Number: 795255-SP4446EB Regulator Topology: Boost Voltage - Output: 5V Main Purpose: DC/DC, Step Up Part Status: Obsolete(EOL) Supplied Contents: Board(s) Utilized IC / Part: SP4446 Family Name: SP4446EB Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: May 27, 2004 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Exar Corporation Win Source Part Number: 795255-SP4446EB Regulator Topology: Boost Voltage - Output: 5V Main Purpose: DC/DC, Step Up Part Status: Obsolete(EOL) Supplied Contents: Board(s) Utilized IC / Part: SP4446 Family Name: SP4446EB Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: May 27, 2004 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - SP4446EB - 795255-SP4446EB - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - SP4446EB
795255-SP4446EB
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - SP4446EB 795255-SP4446EB
Manufacturer: Exar Corporation Win Source Part Number: 795255-SP4446EB Regulator Topology: Boost Voltage - Output: 5V Main Purpose: DC/DC, Step Up Part Status: Obsolete(EOL) Supplied Contents: Board(s) Utilized IC / Part: SP4446 Family Name: SP4446EB Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: May 27, 2004 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 795255-SP4446EB
Regulator Topology: Boost
Voltage - Output: 5V
Main Purpose: DC/DC, Step Up
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Utilized IC / Part: SP4446
Family Name: SP4446EB
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: May 27, 2004
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 795255-SP4446EB
Product Name Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - SP4446EB
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Evaluation Boards - 2952-BOARDWITH6MMOOLSENSOR-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details
2 suppliers
EVAL BOARD FOR AVA-0233LN+CONN - TB-AVA-0233LNC+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK2B M.2 - AS-RTK2B-M2-L1L2 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details