MaxLinear, Inc. Interface - Interface - Drivers, Receivers, Transceivers - SP4082EEN-L SP4082EEN-L

Description
Manufacturer: Exar Corporation Win Source Part Number: 092203-SP4082EEN-L Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 25mV Data Rate: 115Kbps Family Name: SP4082E Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): SP4082EEN; SP4082EEN-L/TR; Introduction Date: February 12, 2007 ECCN: EAR99 Country of Origin: China, Malaysia, Taiwan Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 092203-SP4082EEN-L Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 25mV Data Rate: 115Kbps Family Name: SP4082E Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): SP4082EEN; SP4082EEN-L/TR; Introduction Date: February 12, 2007 ECCN: EAR99 Country of Origin: China, Malaysia, Taiwan Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SP4082EEN-L - 092203-SP4082EEN-L - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SP4082EEN-L
092203-SP4082EEN-L
Interface - Interface - Drivers, Receivers, Transceivers - SP4082EEN-L 092203-SP4082EEN-L
Manufacturer: Exar Corporation Win Source Part Number: 092203-SP4082EEN-L Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 25mV Data Rate: 115Kbps Family Name: SP4082E Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): SP4082EEN; SP4082EEN-L/TR; Introduction Date: February 12, 2007 ECCN: EAR99 Country of Origin: China, Malaysia, Taiwan Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 092203-SP4082EEN-L
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 25mV
Data Rate: 115Kbps
Family Name: SP4082E
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): SP4082EEN; SP4082EEN-L/TR;
Introduction Date: February 12, 2007
ECCN: EAR99
Country of Origin: China, Malaysia, Taiwan
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC TXRX RS485/RS422 8SOIC - 3417-SP4082EEN-L - Utmel Electronic Limited
Hong Kong, China
IC TXRX RS485/RS422 8SOIC
3417-SP4082EEN-L
IC TXRX RS485/RS422 8SOIC 3417-SP4082EEN-L
IC TXRX RS485/RS422 8SOIC

IC TXRX RS485/RS422 8SOIC

Supplier's Site
Drivers, Receivers, Transceivers - SP4082EEN-L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SP4082EEN-L
Drivers, Receivers, Transceivers SP4082EEN-L
1/1 Transceiver Half RS422, RS485 8-SOIC

1/1 Transceiver Half RS422, RS485 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - SP4082EEN-L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
SP4082EEN-L
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SP4082EEN-L
IC TRANSCEIVER HALF 1/1 8SOIC

IC TRANSCEIVER HALF 1/1 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers RF Transceivers RF Transceivers
Product Number 092203-SP4082EEN-L 3417-SP4082EEN-L SP4082EEN-L SP4082EEN-L
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SP4082EEN-L IC TXRX RS485/RS422 8SOIC Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; SOIC Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 4.5 to 5.5 volts 5 volts 4.5 to 5.5 volts 5.5 to 4.5 volts
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5 GHz 0.5 Watt Transmit / Receive Module - QPM5811 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details