MaxLinear, Inc. Interface - Interface - Drivers, Receivers, Transceivers - SP3483EN-L SP3483EN-L

Description
Manufacturer: Exar Corporation Win Source Part Number: 030649-SP3483EN-L Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 20mV Data Rate: 250kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 030649-SP3483EN-L Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 20mV Data Rate: 250kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SP3483EN-L - 030649-SP3483EN-L - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SP3483EN-L
030649-SP3483EN-L
Interface - Interface - Drivers, Receivers, Transceivers - SP3483EN-L 030649-SP3483EN-L
Manufacturer: Exar Corporation Win Source Part Number: 030649-SP3483EN-L Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 20mV Data Rate: 250kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 030649-SP3483EN-L
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 20mV
Data Rate: 250kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Drivers, Receivers, Transceivers - SP3483EN-L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SP3483EN-L
Drivers, Receivers, Transceivers SP3483EN-L
1/1 Transceiver Half RS422, RS485 8-SOIC

1/1 Transceiver Half RS422, RS485 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - SP3483EN-L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
SP3483EN-L
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SP3483EN-L
IC TRANSCEIVER HALF 1/1 8SOIC

IC TRANSCEIVER HALF 1/1 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 030649-SP3483EN-L SP3483EN-L SP3483EN-L
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SP3483EN-L Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details