MaxLinear, Inc. Interface - Interface - Drivers, Receivers, Transceivers - SP338EER1-L/TR SP338EER1-L/TR

Description
Manufacturer: Exar Corporation Win Source Part Number: 1257297-SP338EER1-L/ TR Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Operating Supply Voltage: 3.3V, 5V Protocol: RS232, RS422, RS485 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 1Mbps Family Name: SP338E Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.exar.com Alternative Parts (Cross-Reference): SP338EER1-L; Introduction Date: December 01, 2011 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 1257297-SP338EER1-L/ TR Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Operating Supply Voltage: 3.3V, 5V Protocol: RS232, RS422, RS485 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 1Mbps Family Name: SP338E Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.exar.com Alternative Parts (Cross-Reference): SP338EER1-L; Introduction Date: December 01, 2011 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SP338EER1-L/TR - 1257297-SP338EER1-L/TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SP338EER1-L/TR
1257297-SP338EER1-L/TR
Interface - Interface - Drivers, Receivers, Transceivers - SP338EER1-L/TR 1257297-SP338EER1-L/TR
Manufacturer: Exar Corporation Win Source Part Number: 1257297-SP338EER1-L/ TR Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Operating Supply Voltage: 3.3V, 5V Protocol: RS232, RS422, RS485 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 1Mbps Family Name: SP338E Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.exar.com Alternative Parts (Cross-Reference): SP338EER1-L; Introduction Date: December 01, 2011 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 1257297-SP338EER1-L/TR
Type: Transceiver
Operating Temperature Range: -40°C ~ 85°C
Operating Supply Voltage: 3.3V, 5V
Protocol: RS232, RS422, RS485
Number of Drivers/Receivers: 3/5
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 1Mbps
Family Name: SP338E
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.exar.com
Alternative Parts (Cross-Reference): SP338EER1-L;
Introduction Date: December 01, 2011
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Drivers, Receivers, Transceivers - SP338EER1-L/TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SP338EER1-L/TR
Drivers, Receivers, Transceivers SP338EER1-L/TR
3/5 Transceiver Full RS232, RS422, RS485 40-QFN (6x6)

3/5 Transceiver Full RS232, RS422, RS485 40-QFN (6x6)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1257297-SP338EER1-L/TR SP338EER1-L/TR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SP338EER1-L/TR Drivers, Receivers, Transceivers
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Fully Integrated Impulse Radio Ultra-Wideband (UWB) Wireless Transceiver - QM33120W - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details