MaxLinear, Inc. Interface - Interface - Drivers, Receivers, Transceivers - SP337EUCY-L SP337EUCY-L

Description
Manufacturer: MaxLinear Inc Win Source Part Number: 896925-SP337EUCY-L Operating Temperature Range: 0°C ~ 70°C Features: 2/2 Transceiver Full RS232, RS422, RS485 28-TSSOP Package: Tube Package: 28-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: 1016-1363-5, SP337EUCYL
Request a Quote Datasheet
Description
Manufacturer: MaxLinear Inc Win Source Part Number: 896925-SP337EUCY-L Operating Temperature Range: 0°C ~ 70°C Features: 2/2 Transceiver Full RS232, RS422, RS485 28-TSSOP Package: Tube Package: 28-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: 1016-1363-5, SP337EUCYL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SP337EUCY-L - 896925-SP337EUCY-L - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SP337EUCY-L
896925-SP337EUCY-L
Interface - Interface - Drivers, Receivers, Transceivers - SP337EUCY-L 896925-SP337EUCY-L
Manufacturer: MaxLinear Inc Win Source Part Number: 896925-SP337EUCY-L Operating Temperature Range: 0°C ~ 70°C Features: 2/2 Transceiver Full RS232, RS422, RS485 28-TSSOP Package: Tube Package: 28-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: 1016-1363-5, SP337EUCYL

Manufacturer: MaxLinear Inc
Win Source Part Number: 896925-SP337EUCY-L
Operating Temperature Range: 0°C ~ 70°C
Features: 2/2 Transceiver Full RS232, RS422, RS485 28-TSSOP
Package: Tube
Package: 28-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 28-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Other Part Number: 1016-1363-5, SP337EUCYL

Buy Now Datasheet
Drivers, Receivers, Transceivers - SP337EUCY-L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SP337EUCY-L
Drivers, Receivers, Transceivers SP337EUCY-L
2/2 Transceiver Full RS232, RS422, RS485 28-TSSOP

2/2 Transceiver Full RS232, RS422, RS485 28-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 896925-SP337EUCY-L SP337EUCY-L
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SP337EUCY-L Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 28-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3110 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details