MaxLinear, Inc. Interface - Interface - Drivers, Receivers, Transceivers - SP337EBEY-L SP337EBEY-L

Description
Manufacturer: MaxLinear Inc Win Source Part Number: 896924-SP337EBEY-L Operating Temperature Range: -40°C ~ 85°C Features: 2/2 Transceiver Full RS232, RS422, RS485 28-TSSOP Package: 28-TSSOP (0.173", 4.40mm Width) Package: Tube Mounting: Surface Mount Family Name: SP337 Categories: Integrated Circuits (ICs) Case / Package: 28-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8542.39.0001 Other Part Number: 1016-1377-5, SP337EBEYL, Q8601300
Request a Quote Datasheet
Description
Manufacturer: MaxLinear Inc Win Source Part Number: 896924-SP337EBEY-L Operating Temperature Range: -40°C ~ 85°C Features: 2/2 Transceiver Full RS232, RS422, RS485 28-TSSOP Package: 28-TSSOP (0.173", 4.40mm Width) Package: Tube Mounting: Surface Mount Family Name: SP337 Categories: Integrated Circuits (ICs) Case / Package: 28-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8542.39.0001 Other Part Number: 1016-1377-5, SP337EBEYL, Q8601300
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SP337EBEY-L - 896924-SP337EBEY-L - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SP337EBEY-L
896924-SP337EBEY-L
Interface - Interface - Drivers, Receivers, Transceivers - SP337EBEY-L 896924-SP337EBEY-L
Manufacturer: MaxLinear Inc Win Source Part Number: 896924-SP337EBEY-L Operating Temperature Range: -40°C ~ 85°C Features: 2/2 Transceiver Full RS232, RS422, RS485 28-TSSOP Package: 28-TSSOP (0.173", 4.40mm Width) Package: Tube Mounting: Surface Mount Family Name: SP337 Categories: Integrated Circuits (ICs) Case / Package: 28-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8542.39.0001 Other Part Number: 1016-1377-5, SP337EBEYL, Q8601300

Manufacturer: MaxLinear Inc
Win Source Part Number: 896924-SP337EBEY-L
Operating Temperature Range: -40°C ~ 85°C
Features: 2/2 Transceiver Full RS232, RS422, RS485 28-TSSOP
Package: 28-TSSOP (0.173", 4.40mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: SP337
Categories: Integrated Circuits (ICs)
Case / Package: 28-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8542.39.0001
Other Part Number: 1016-1377-5, SP337EBEYL, Q8601300

Buy Now Datasheet
Drivers, Receivers, Transceivers - SP337EBEY-L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SP337EBEY-L
Drivers, Receivers, Transceivers SP337EBEY-L
2/2 Transceiver Full RS232, RS422, RS485 28-TSSOP

2/2 Transceiver Full RS232, RS422, RS485 28-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 896924-SP337EBEY-L SP337EBEY-L
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SP337EBEY-L Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 28-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8 - 12 GHz 10 Watt Transmit / Receive Module - QPF5010 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ICL3217CA - 874153-ICL3217CA - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details