MaxLinear, Inc. Interface - Interface - Drivers, Receivers, Transceivers - SP336EEY-L SP336EEY-L

Description
Manufacturer: Exar Corporation Win Source Part Number: 1101331-SP336EEY-L Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS232, RS422, RS485 Number of Drivers/Receivers: 4/4 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 250kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-TSSOP Supply Voltage - Operating: 3.3V, 5V Alternative Parts (Cross-Reference): SP336EET-L; SP336EET-L/TR; SP336EEY-L; SP336EEY-L/TR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 1101331-SP336EEY-L Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS232, RS422, RS485 Number of Drivers/Receivers: 4/4 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 250kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-TSSOP Supply Voltage - Operating: 3.3V, 5V Alternative Parts (Cross-Reference): SP336EET-L; SP336EET-L/TR; SP336EEY-L; SP336EEY-L/TR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SP336EEY-L - 1101331-SP336EEY-L - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SP336EEY-L
1101331-SP336EEY-L
Interface - Interface - Drivers, Receivers, Transceivers - SP336EEY-L 1101331-SP336EEY-L
Manufacturer: Exar Corporation Win Source Part Number: 1101331-SP336EEY-L Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS232, RS422, RS485 Number of Drivers/Receivers: 4/4 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 250kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-TSSOP Supply Voltage - Operating: 3.3V, 5V Alternative Parts (Cross-Reference): SP336EET-L; SP336EET-L/TR; SP336EEY-L; SP336EEY-L/TR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 1101331-SP336EEY-L
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232, RS422, RS485
Number of Drivers/Receivers: 4/4
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 250kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-TSSOP
Supply Voltage - Operating: 3.3V, 5V
Alternative Parts (Cross-Reference): SP336EET-L; SP336EET-L/TR; SP336EEY-L; SP336EEY-L/TR;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Drivers, Receivers, Transceivers - SP336EEY-L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SP336EEY-L
Drivers, Receivers, Transceivers SP336EEY-L
4/4 Transceiver Full RS232, RS422, RS485 28-TSSOP

4/4 Transceiver Full RS232, RS422, RS485 28-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1101331-SP336EEY-L SP336EEY-L
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SP336EEY-L Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 28-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details