MaxLinear, Inc. Interface - Drivers, Receivers, Transceivers SP336EET-L

Description
IC TRANSCEIVER FULL 4/4 28SOIC
Description
IC TRANSCEIVER FULL 4/4 28SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The SP336E is a versatile monolithic serial multi-transceiver that supports both RS-232 and RS-485/RS-422 communication protocols. It features eight configurable operating modes, allowing for flexibility in applications such as dual-mode serial ports and signal translation. The device operates on a single power supply of either 3.3V or 5V and requires only four external capacitors for its charge pump. This transceiver includes robust ESD protection rated at ±15kV, ensuring reliability in harsh environments. It supports up to four RS-232 drivers and receivers or two RS-485/RS-422 drivers and receivers, with options for full or half duplex communication. The advanced failsafe protection prevents oscillation in unconnected inputs, and the slew rate control pin allows for adjustment of driver output rates to minimize EMI. The SP336E is packaged in a 28-pin TSSOP format, making it suitable for various applications including factory automation, industrial control networks, and point-of-sale equipment. Its ability to support up to 256 receivers on a shared bus enhances its utility in complex communication systems.

Datasheet Summary
Powered by GS/AI

The SP336E is a versatile monolithic serial multi-transceiver that supports both RS-232 and RS-485/RS-422 communication protocols. It features eight configurable operating modes, allowing for flexibility in applications such as dual-mode serial ports and signal translation. The device operates on a single power supply of either 3.3V or 5V and requires only four external capacitors for its charge pump. This transceiver includes robust ESD protection rated at ±15kV, ensuring reliability in harsh environments. It supports up to four RS-232 drivers and receivers or two RS-485/RS-422 drivers and receivers, with options for full or half duplex communication. The advanced failsafe protection prevents oscillation in unconnected inputs, and the slew rate control pin allows for adjustment of driver output rates to minimize EMI. The SP336E is packaged in a 28-pin TSSOP format, making it suitable for various applications including factory automation, industrial control networks, and point-of-sale equipment. Its ability to support up to 256 receivers on a shared bus enhances its utility in complex communication systems.

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - SP336EET-L - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
SP336EET-L
Interface - Drivers, Receivers, Transceivers SP336EET-L
IC TRANSCEIVER FULL 4/4 28SOIC

IC TRANSCEIVER FULL 4/4 28SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number SP336EET-L
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

GPS Antennas - 337016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
Monopulse Comparators RFM010180 - RFM010180 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 18000 MHz
View Details
RF Transceiver ICs - BCM20736ST-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details