MaxLinear, Inc. Drivers, Receivers, Transceivers SP336EET-L/TR

Description
4/4 Transceiver Full RS232, RS422, RS485 28-SOIC
Description
4/4 Transceiver Full RS232, RS422, RS485 28-SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The SP336EET-L/TR is a versatile monolithic serial multi-transceiver from Quarktwin Technology Ltd. that supports both RS-232 and RS-485/RS-422 communication protocols. It features a software-selectable configuration with eight operating modes, allowing for flexibility in applications such as dual-mode serial ports and mixed mode ports. The device operates on a single supply voltage of either 3.3V or 5V and requires only four external capacitors for its charge pump. This transceiver includes robust ESD protection of ±15kV, ensuring reliability in harsh environments. It can accommodate up to four RS-232 drivers and receivers or two RS-485/RS-422 drivers and receivers, with support for full or half duplex configurations. The advanced failsafe protection prevents oscillation in unconnected inputs, and the pin-programmable slew rate control helps reduce electromagnetic interference. The SP336EET-L/TR is packaged in a 28-pin SOIC format, making it suitable for various applications, including factory automation, industrial control networks, and serial protocol translation.

Datasheet Summary
Powered by GS/AI

The SP336EET-L/TR is a versatile monolithic serial multi-transceiver from Quarktwin Technology Ltd. that supports both RS-232 and RS-485/RS-422 communication protocols. It features a software-selectable configuration with eight operating modes, allowing for flexibility in applications such as dual-mode serial ports and mixed mode ports. The device operates on a single supply voltage of either 3.3V or 5V and requires only four external capacitors for its charge pump. This transceiver includes robust ESD protection of ±15kV, ensuring reliability in harsh environments. It can accommodate up to four RS-232 drivers and receivers or two RS-485/RS-422 drivers and receivers, with support for full or half duplex configurations. The advanced failsafe protection prevents oscillation in unconnected inputs, and the pin-programmable slew rate control helps reduce electromagnetic interference. The SP336EET-L/TR is packaged in a 28-pin SOIC format, making it suitable for various applications, including factory automation, industrial control networks, and serial protocol translation.

Suppliers

Company
Product
Description
Supplier Links
Drivers, Receivers, Transceivers - SP336EET-L/TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SP336EET-L/TR
Drivers, Receivers, Transceivers SP336EET-L/TR
4/4 Transceiver Full RS232, RS422, RS485 28-SOIC

4/4 Transceiver Full RS232, RS422, RS485 28-SOIC

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Transceivers
Product Number SP336EET-L/TR
Product Name Drivers, Receivers, Transceivers
Package Type Surface Mount; 28-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details