MaxLinear, Inc. Interface - Interface - Drivers, Receivers, Transceivers - SP336ECY-L SP336ECY-L

Description
Manufacturer: Exar Corporation Win Source Part Number: 1101329-SP336ECY-L Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS232, RS422, RS485 Number of Drivers/Receivers: 4/4 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 250kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-TSSOP Supply Voltage - Operating: 3.3V, 5V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 1101329-SP336ECY-L Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS232, RS422, RS485 Number of Drivers/Receivers: 4/4 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 250kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-TSSOP Supply Voltage - Operating: 3.3V, 5V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SP336ECY-L - 1101329-SP336ECY-L - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SP336ECY-L
1101329-SP336ECY-L
Interface - Interface - Drivers, Receivers, Transceivers - SP336ECY-L 1101329-SP336ECY-L
Manufacturer: Exar Corporation Win Source Part Number: 1101329-SP336ECY-L Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS232, RS422, RS485 Number of Drivers/Receivers: 4/4 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 250kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-TSSOP Supply Voltage - Operating: 3.3V, 5V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 1101329-SP336ECY-L
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232, RS422, RS485
Number of Drivers/Receivers: 4/4
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 250kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-TSSOP
Supply Voltage - Operating: 3.3V, 5V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Drivers, Receivers, Transceivers - SP336ECY-L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SP336ECY-L
Drivers, Receivers, Transceivers SP336ECY-L
4/4 Transceiver Full RS232, RS422, RS485 28-TSSOP

4/4 Transceiver Full RS232, RS422, RS485 28-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1101329-SP336ECY-L SP336ECY-L
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SP336ECY-L Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 28-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - MAX3483EESA - 844655-MAX3483EESA - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details