MaxLinear, Inc. Interface - Interface - Drivers, Receivers, Transceivers - SP335EER1-L/TR SP335EER1-L/TR

Description
Manufacturer: MaxLinear, Inc. Win Source Part Number: 1257291-SP335EER1-L/ TR Packaging: Tape and Reel Type: Transceiver Mounting Style: SMD Protocol: RS232, RS422, RS485 Number of Drivers/Receivers: 1/1, 2/2 Duplex: Full Receiver Hysteresis: 25mV Data Rate: 1Mbps, 20Mbps Categories: Integrated Circuits Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.exar.com Manufacturer Package: 32-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Supply Voltage (V): 3V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: MaxLinear, Inc. Win Source Part Number: 1257291-SP335EER1-L/ TR Packaging: Tape and Reel Type: Transceiver Mounting Style: SMD Protocol: RS232, RS422, RS485 Number of Drivers/Receivers: 1/1, 2/2 Duplex: Full Receiver Hysteresis: 25mV Data Rate: 1Mbps, 20Mbps Categories: Integrated Circuits Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.exar.com Manufacturer Package: 32-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Supply Voltage (V): 3V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SP335EER1-L/TR - 1257291-SP335EER1-L/TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SP335EER1-L/TR
1257291-SP335EER1-L/TR
Interface - Interface - Drivers, Receivers, Transceivers - SP335EER1-L/TR 1257291-SP335EER1-L/TR
Manufacturer: MaxLinear, Inc. Win Source Part Number: 1257291-SP335EER1-L/ TR Packaging: Tape and Reel Type: Transceiver Mounting Style: SMD Protocol: RS232, RS422, RS485 Number of Drivers/Receivers: 1/1, 2/2 Duplex: Full Receiver Hysteresis: 25mV Data Rate: 1Mbps, 20Mbps Categories: Integrated Circuits Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.exar.com Manufacturer Package: 32-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Supply Voltage (V): 3V ~ 5.5V

Manufacturer: MaxLinear, Inc.
Win Source Part Number: 1257291-SP335EER1-L/TR
Packaging: Tape and Reel
Type: Transceiver
Mounting Style: SMD
Protocol: RS232, RS422, RS485
Number of Drivers/Receivers: 1/1, 2/2
Duplex: Full
Receiver Hysteresis: 25mV
Data Rate: 1Mbps, 20Mbps
Categories: Integrated Circuits
Supplier Device Package: 32-QFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.exar.com
Manufacturer Package: 32-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)
Supply Voltage (V): 3V ~ 5.5V

Buy Now
Drivers, Receivers, Transceivers - SP335EER1-L/TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SP335EER1-L/TR
Drivers, Receivers, Transceivers SP335EER1-L/TR
1/1, 2/2 Transceiver Full RS232, RS422, RS485 32-QFN (5x5)

1/1, 2/2 Transceiver Full RS232, RS422, RS485 32-QFN (5x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1257291-SP335EER1-L/TR SP335EER1-L/TR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SP335EER1-L/TR Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; 32-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

2 - 18 GHz 10 Watt Transmit/Receive Module - QPF0219 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Operating Frequency 2000 to 18000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details