MaxLinear, Inc. Interface - Interface - Drivers, Receivers, Transceivers - SP334ET-L SP334ET-L

Description
Manufacturer: MaxLinear, Inc. Win Source Part Number: 1257289-SP334ET-L Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: RS232, RS485 Number of Drivers/Receivers: 3/5 Duplex: Full Data Rate: 235Kbps Categories: Integrated Circuits Supplier Device Package: 28-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.exar.com Manufacturer Package: 28-SOIC Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 27 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.75V ~ 5.25V
Request a Quote Datasheet
Description
Manufacturer: MaxLinear, Inc. Win Source Part Number: 1257289-SP334ET-L Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: RS232, RS485 Number of Drivers/Receivers: 3/5 Duplex: Full Data Rate: 235Kbps Categories: Integrated Circuits Supplier Device Package: 28-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.exar.com Manufacturer Package: 28-SOIC Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 27 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.75V ~ 5.25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SP334ET-L - 1257289-SP334ET-L - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SP334ET-L
1257289-SP334ET-L
Interface - Interface - Drivers, Receivers, Transceivers - SP334ET-L 1257289-SP334ET-L
Manufacturer: MaxLinear, Inc. Win Source Part Number: 1257289-SP334ET-L Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: RS232, RS485 Number of Drivers/Receivers: 3/5 Duplex: Full Data Rate: 235Kbps Categories: Integrated Circuits Supplier Device Package: 28-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.exar.com Manufacturer Package: 28-SOIC Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 27 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.75V ~ 5.25V

Manufacturer: MaxLinear, Inc.
Win Source Part Number: 1257289-SP334ET-L
Packaging: Tube
Type: Transceiver
Mounting Style: SMD
Protocol: RS232, RS485
Number of Drivers/Receivers: 3/5
Duplex: Full
Data Rate: 235Kbps
Categories: Integrated Circuits
Supplier Device Package: 28-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.exar.com
Manufacturer Package: 28-SOIC
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 27
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.75V ~ 5.25V

Buy Now
Drivers, Receivers, Transceivers - SP334ET-L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SP334ET-L
Drivers, Receivers, Transceivers SP334ET-L
3/5 Transceiver Full RS232, RS485 28-SOIC

3/5 Transceiver Full RS232, RS485 28-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - SP334ET-L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
SP334ET-L
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SP334ET-L
IC TRANSCEIVER FULL 3/5 28SOIC

IC TRANSCEIVER FULL 3/5 28SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 1257289-SP334ET-L SP334ET-L SP334ET-L
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SP334ET-L Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; 28-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details