MaxLinear, Inc. Interface - Interface - Drivers, Receivers, Transceivers - SP334CT-L SP334CT-L

Description
Manufacturer: Exar Corporation Win Source Part Number: 113047-SP334CT-L Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS232, RS485 Number of Drivers/Receivers: 3/5 Duplex: Full Data Rate: 235Kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Alternative Parts (Cross-Reference): SP334CT-L/TR; SP334CT; SP334CT/TR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 113047-SP334CT-L Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS232, RS485 Number of Drivers/Receivers: 3/5 Duplex: Full Data Rate: 235Kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Alternative Parts (Cross-Reference): SP334CT-L/TR; SP334CT; SP334CT/TR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SP334CT-L - 113047-SP334CT-L - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SP334CT-L
113047-SP334CT-L
Interface - Interface - Drivers, Receivers, Transceivers - SP334CT-L 113047-SP334CT-L
Manufacturer: Exar Corporation Win Source Part Number: 113047-SP334CT-L Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS232, RS485 Number of Drivers/Receivers: 3/5 Duplex: Full Data Rate: 235Kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Alternative Parts (Cross-Reference): SP334CT-L/TR; SP334CT; SP334CT/TR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 113047-SP334CT-L
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232, RS485
Number of Drivers/Receivers: 3/5
Duplex: Full
Data Rate: 235Kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Alternative Parts (Cross-Reference): SP334CT-L/TR; SP334CT; SP334CT/TR;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Drivers, Receivers, Transceivers - SP334CT-L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SP334CT-L
Drivers, Receivers, Transceivers SP334CT-L
3/5 Transceiver Full RS232, RS485 28-SOIC

3/5 Transceiver Full RS232, RS485 28-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - SP334CT-L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
SP334CT-L
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SP334CT-L
IC TRANSCEIVER FULL 3/5 28SOIC

IC TRANSCEIVER FULL 3/5 28SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 113047-SP334CT-L SP334CT-L SP334CT-L
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SP334CT-L Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 28-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details