MaxLinear, Inc. Interface - Interface - Drivers, Receivers, Transceivers - SP331ET-L/TR SP331ET-L/TR

Description
Manufacturer: Exar Corporation Win Source Part Number: 795246-SP331ET-L/TR Packaging: Reel package Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 28-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: RS232, RS485 Number of Drivers/Receivers: 4/4 Duplex: Full Data Rate: 235Kbps Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): SP331CT-L/TR; SP331CT-L; SP331ET-L; SP331ET-L/TR; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 795246-SP331ET-L/TR Packaging: Reel package Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 28-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: RS232, RS485 Number of Drivers/Receivers: 4/4 Duplex: Full Data Rate: 235Kbps Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): SP331CT-L/TR; SP331CT-L; SP331ET-L; SP331ET-L/TR; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SP331ET-L/TR - 795246-SP331ET-L/TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SP331ET-L/TR
795246-SP331ET-L/TR
Interface - Interface - Drivers, Receivers, Transceivers - SP331ET-L/TR 795246-SP331ET-L/TR
Manufacturer: Exar Corporation Win Source Part Number: 795246-SP331ET-L/TR Packaging: Reel package Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 28-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: RS232, RS485 Number of Drivers/Receivers: 4/4 Duplex: Full Data Rate: 235Kbps Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): SP331CT-L/TR; SP331CT-L; SP331ET-L; SP331ET-L/TR; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 795246-SP331ET-L/TR
Packaging: Reel package
Type: Transceiver
Operating Temperature Range: -40°C ~ 85°C
Package: 28-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Protocol: RS232, RS485
Number of Drivers/Receivers: 4/4
Duplex: Full
Data Rate: 235Kbps
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-SOIC
Alternative Parts (Cross-Reference): SP331CT-L/TR; SP331CT-L; SP331ET-L; SP331ET-L/TR;
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Drivers, Receivers, Transceivers - SP331ET-L/TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SP331ET-L/TR
Drivers, Receivers, Transceivers SP331ET-L/TR
4/4 Transceiver Full RS232, RS485 28-SOIC

4/4 Transceiver Full RS232, RS485 28-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 795246-SP331ET-L/TR SP331ET-L/TR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SP331ET-L/TR Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD Surface Mount; 28-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5 GHz 2 Watt Transmit / Receive Module - QPF5002 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details