MaxLinear, Inc. Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SP330EEY-L

Description
Win Source Part Number: 1175767-SP330EEY-L Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tube Standard Package: 62 Mounting: SMD (SMT) Protocol: RS232, RS422, RS485 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 25 mV Data Rate: 20Mbps Voltage - Supply: 3V ~ 5.5V Package / Case: 24-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 24-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: MaxLinear, Inc. Other Names: Q14016473,1016-1977, SP330EEY-L-CRL Base Product Number: SP330
Request a Quote Datasheet
Description
Win Source Part Number: 1175767-SP330EEY-L Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tube Standard Package: 62 Mounting: SMD (SMT) Protocol: RS232, RS422, RS485 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 25 mV Data Rate: 20Mbps Voltage - Supply: 3V ~ 5.5V Package / Case: 24-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 24-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: MaxLinear, Inc. Other Names: Q14016473,1016-1977, SP330EEY-L-CRL Base Product Number: SP330
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1175767-SP330EEY-L - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1175767-SP330EEY-L
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1175767-SP330EEY-L
Win Source Part Number: 1175767-SP330EEY-L Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tube Standard Package: 62 Mounting: SMD (SMT) Protocol: RS232, RS422, RS485 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 25 mV Data Rate: 20Mbps Voltage - Supply: 3V ~ 5.5V Package / Case: 24-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 24-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: MaxLinear, Inc. Other Names: Q14016473,1016-1977, SP330EEY-L-CRL Base Product Number: SP330

Win Source Part Number: 1175767-SP330EEY-L
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tube
Standard Package: 62
Mounting: SMD (SMT)
Protocol: RS232, RS422, RS485
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 25 mV
Data Rate: 20Mbps
Voltage - Supply: 3V ~ 5.5V
Package / Case: 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 24-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: MaxLinear, Inc.
Other Names: Q14016473,1016-1977,SP330EEY-L-CRL
Base Product Number: SP330

Buy Now Datasheet
IC TRANSCEIVER FULL 2/2 24TSSOP - 493-SP330EEY-L - Utmel Electronic Limited
Hong Kong, China
IC TRANSCEIVER FULL 2/2 24TSSOP
493-SP330EEY-L
IC TRANSCEIVER FULL 2/2 24TSSOP 493-SP330EEY-L
IC TRANSCEIVER FULL 2/2 24TSSOP

IC TRANSCEIVER FULL 2/2 24TSSOP

Supplier's Site
Drivers, Receivers, Transceivers - SP330EEY-L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SP330EEY-L
Drivers, Receivers, Transceivers SP330EEY-L
2/2 Transceiver Full RS232, RS422, RS485 24-TSSOP

2/2 Transceiver Full RS232, RS422, RS485 24-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 1175767-SP330EEY-L 493-SP330EEY-L SP330EEY-L
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers IC TRANSCEIVER FULL 2/2 24TSSOP Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) 24-TSSOP (0.173, 4.40mm Width) Surface Mount; 24-TSSOP (0.173\", 4.40mm Width)
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 C (-40.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 3 to 5.5 volts 3.3 volts 3 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - ICL3245EIB - 874168-ICL3245EIB - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details