MaxLinear, Inc. Interface - Interface - Drivers, Receivers, Transceivers - SP3243EHCA-L SP3243EHCA-L

Description
Manufacturer: Exar Corporation Win Source Part Number: 030643-SP3243EHCA-L Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 460Kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SSOP Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 46
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 030643-SP3243EHCA-L Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 460Kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SSOP Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 46
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SP3243EHCA-L - 030643-SP3243EHCA-L - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SP3243EHCA-L
030643-SP3243EHCA-L
Interface - Interface - Drivers, Receivers, Transceivers - SP3243EHCA-L 030643-SP3243EHCA-L
Manufacturer: Exar Corporation Win Source Part Number: 030643-SP3243EHCA-L Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 460Kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SSOP Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 46

Manufacturer: Exar Corporation
Win Source Part Number: 030643-SP3243EHCA-L
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 3/5
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 460Kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-SSOP
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 46

Buy Now Datasheet
Drivers, Receivers, Transceivers - SP3243EHCA-L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SP3243EHCA-L
Drivers, Receivers, Transceivers SP3243EHCA-L
3/5 Transceiver Full RS232 28-SSOP

3/5 Transceiver Full RS232 28-SSOP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
SP3243EHCA-L
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SP3243EHCA-L
IC TRANSCEIVER FULL 3/5 28SSOP

IC TRANSCEIVER FULL 3/5 28SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 030643-SP3243EHCA-L SP3243EHCA-L SP3243EHCA-L
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SP3243EHCA-L Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 28-SSOP (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details