MaxLinear, Inc. Interface - Interface - Drivers, Receivers, Transceivers - SP3243EHCA-L/TR SP3243EHCA-L/TR

Description
Manufacturer: Exar Corporation Win Source Part Number: 1101304-SP3243EHCA-L /TR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 460Kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SSOP Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1,500
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 1101304-SP3243EHCA-L /TR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 460Kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SSOP Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SP3243EHCA-L/TR - 1101304-SP3243EHCA-L/TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SP3243EHCA-L/TR
1101304-SP3243EHCA-L/TR
Interface - Interface - Drivers, Receivers, Transceivers - SP3243EHCA-L/TR 1101304-SP3243EHCA-L/TR
Manufacturer: Exar Corporation Win Source Part Number: 1101304-SP3243EHCA-L /TR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 460Kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SSOP Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1,500

Manufacturer: Exar Corporation
Win Source Part Number: 1101304-SP3243EHCA-L/TR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 3/5
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 460Kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-SSOP
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 1,500

Buy Now Datasheet
Drivers, Receivers, Transceivers - SP3243EHCA-L/TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SP3243EHCA-L/TR
Drivers, Receivers, Transceivers SP3243EHCA-L/TR
3/5 Transceiver Full RS232 28-SSOP

3/5 Transceiver Full RS232 28-SSOP

Buy Now Datasheet
IC TXRX RS232 INTELLIGENT 28SSOP - 3417-SP3243EHCA-L/TR - Utmel Electronic Limited
Hong Kong, China
IC TXRX RS232 INTELLIGENT 28SSOP
3417-SP3243EHCA-L/TR
IC TXRX RS232 INTELLIGENT 28SSOP 3417-SP3243EHCA-L/TR
IC TXRX RS232 INTELLIGENT 28SSOP

IC TXRX RS232 INTELLIGENT 28SSOP

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
SP3243EHCA-L/TR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SP3243EHCA-L/TR
IC TRANSCEIVER FULL 3/5 28SSOP

IC TRANSCEIVER FULL 3/5 28SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers RF Transceivers RF Transceivers
Product Number 1101304-SP3243EHCA-L/TR SP3243EHCA-L/TR 3417-SP3243EHCA-L/TR SP3243EHCA-L/TR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SP3243EHCA-L/TR Drivers, Receivers, Transceivers IC TXRX RS232 INTELLIGENT 28SSOP Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 28-SSOP (0.209\", 5.30mm Width) Surface Mount; SSOP
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F) 0.0 to 70.0 C (32.0 to 158.0 F) 0.0 to 70.0 C (32.0 to 158.0 F) 0.0 to 70.0 C (32.0 to 158.0 F)
Supply Voltage 3 to 5.5 volts 3 to 5.5 volts 5.5 volts 5.5 to 3 volts
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3120 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details