Manufacturer: Exar Corporation
Win Source Part Number: 030642-SP3243EEA-L
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 3/5
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 120Kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-SSOP
Supply Voltage - Operating: 3 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 46
IC TRANSCEIVER FULL 3/5 28SSOP
| Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | 030642-SP3243EEA-L | 493-SP3243EEA-L |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - SP3243EEA-L | IC TRANSCEIVER FULL 3/5 28SSOP |
| Package Type | Surface Mount; SMD (SMT) | 28-SSOP (0.209, 5.30mm Width) |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 C (-40.0 F) |
| Supply Voltage | 3 to 5.5 volts | 3.3 volts |