MaxLinear, Inc. Interface - Interface - Drivers, Receivers, Transceivers - SP3243ECT-L/TR SP3243ECT-L/TR

Description
Manufacturer: MaxLinear, Inc. Win Source Part Number: 807653-SP3243ECT-L/T R Packaging: Reel Type: Transceiver Mounting Style: SMD Protocol: RS232 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 120Kbps Part Status: Obsolete (End Of Life) Supplier Device Package: 28-SOIC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 28-SOIC Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: MaxLinear, Inc. Win Source Part Number: 807653-SP3243ECT-L/T R Packaging: Reel Type: Transceiver Mounting Style: SMD Protocol: RS232 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 120Kbps Part Status: Obsolete (End Of Life) Supplier Device Package: 28-SOIC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 28-SOIC Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SP3243ECT-L/TR - 807653-SP3243ECT-L/TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SP3243ECT-L/TR
807653-SP3243ECT-L/TR
Interface - Interface - Drivers, Receivers, Transceivers - SP3243ECT-L/TR 807653-SP3243ECT-L/TR
Manufacturer: MaxLinear, Inc. Win Source Part Number: 807653-SP3243ECT-L/T R Packaging: Reel Type: Transceiver Mounting Style: SMD Protocol: RS232 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 120Kbps Part Status: Obsolete (End Of Life) Supplier Device Package: 28-SOIC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 28-SOIC Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 5.5V

Manufacturer: MaxLinear, Inc.
Win Source Part Number: 807653-SP3243ECT-L/TR
Packaging: Reel
Type: Transceiver
Mounting Style: SMD
Protocol: RS232
Number of Drivers/Receivers: 3/5
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 120Kbps
Part Status: Obsolete (End Of Life)
Supplier Device Package: 28-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 28-SOIC
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,500
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 5.5V

Buy Now
Drivers, Receivers, Transceivers - SP3243ECT-L/TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SP3243ECT-L/TR
Drivers, Receivers, Transceivers SP3243ECT-L/TR
3/5 Transceiver Full RS232 28-SOIC

3/5 Transceiver Full RS232 28-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - SP3243ECT-L/TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
SP3243ECT-L/TR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SP3243ECT-L/TR
IC TRANSCEIVER FULL 3/5 28SOIC

IC TRANSCEIVER FULL 3/5 28SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 807653-SP3243ECT-L/TR SP3243ECT-L/TR SP3243ECT-L/TR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SP3243ECT-L/TR Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; 28-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ADM3491AR-REEL7 - 860137-ADM3491AR-REEL7 - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3110 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details