MaxLinear, Inc. Interface - Interface - Drivers, Receivers, Transceivers - SP3243ECA-L/TR SP3243ECA-L/TR

Description
Manufacturer: Exar Corporation Win Source Part Number: 030641-SP3243ECA-L/T R Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 120Kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SSOP Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 1,500
Request a Quote
Description
Manufacturer: Exar Corporation Win Source Part Number: 030641-SP3243ECA-L/T R Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 120Kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SSOP Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 1,500
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SP3243ECA-L/TR is a 3 driver/5 receiver RS-232 transceiver designed for portable and hand-held applications, operating from a power supply range of +3.0V to +5.5V. It meets EIA/TIA-232-F standards and is interoperable with EIA/TIA-232 and EIA/TIA-562 down to +2.7V. The device features an AUTO-ONLINE® circuitry that allows it to wake from a low-power shutdown state when an RS-232 cable is connected. It utilizes a regulated charge pump that ensures stable RS-232 outputs despite variations in supply voltage, requiring only 0.1µF capacitors for operation. The SP3243ECA-L/TR supports a minimum transmission rate of 120kbps and has enhanced ESD protection with ratings of ±15kV for the Human Body Model and IEC61000-4-2 air discharge. This transceiver is suitable for high-speed RS-232 applications, making it a viable choice for engineers looking for reliable communication solutions in their designs.

Datasheet Summary
Powered by GS/AI

The SP3243ECA-L/TR is a 3 driver/5 receiver RS-232 transceiver designed for portable and hand-held applications, operating from a power supply range of +3.0V to +5.5V. It meets EIA/TIA-232-F standards and is interoperable with EIA/TIA-232 and EIA/TIA-562 down to +2.7V. The device features an AUTO-ONLINE® circuitry that allows it to wake from a low-power shutdown state when an RS-232 cable is connected. It utilizes a regulated charge pump that ensures stable RS-232 outputs despite variations in supply voltage, requiring only 0.1µF capacitors for operation. The SP3243ECA-L/TR supports a minimum transmission rate of 120kbps and has enhanced ESD protection with ratings of ±15kV for the Human Body Model and IEC61000-4-2 air discharge. This transceiver is suitable for high-speed RS-232 applications, making it a viable choice for engineers looking for reliable communication solutions in their designs.

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SP3243ECA-L/TR - 030641-SP3243ECA-L/TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SP3243ECA-L/TR
030641-SP3243ECA-L/TR
Interface - Interface - Drivers, Receivers, Transceivers - SP3243ECA-L/TR 030641-SP3243ECA-L/TR
Manufacturer: Exar Corporation Win Source Part Number: 030641-SP3243ECA-L/T R Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 120Kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SSOP Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 1,500

Manufacturer: Exar Corporation
Win Source Part Number: 030641-SP3243ECA-L/TR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 3/5
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 120Kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-SSOP
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 1,500

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
SP3243ECA-L/TR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SP3243ECA-L/TR
IC TRANSCEIVER FULL 3/5 28SSOP

IC TRANSCEIVER FULL 3/5 28SSOP

Supplier's Site
Drivers, Receivers, Transceivers - SP3243ECA-L/TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SP3243ECA-L/TR
Drivers, Receivers, Transceivers SP3243ECA-L/TR
3/5 Transceiver Full RS232 28-SSOP

3/5 Transceiver Full RS232 28-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 030641-SP3243ECA-L/TR SP3243ECA-L/TR SP3243ECA-L/TR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SP3243ECA-L/TR Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 28-SSOP (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - MXL1535ECWI - 928646-MXL1535ECWI - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details