MaxLinear, Inc. Interface - Interface - Drivers, Receivers, Transceivers - SP3243EBCY-L SP3243EBCY-L

Description
Manufacturer: Exar Corporation Win Source Part Number: 125740-SP3243EBCY-L Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 250kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-TSSOP Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 125740-SP3243EBCY-L Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 250kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-TSSOP Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SP3243EBCY-L - 125740-SP3243EBCY-L - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SP3243EBCY-L
125740-SP3243EBCY-L
Interface - Interface - Drivers, Receivers, Transceivers - SP3243EBCY-L 125740-SP3243EBCY-L
Manufacturer: Exar Corporation Win Source Part Number: 125740-SP3243EBCY-L Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 250kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-TSSOP Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: Exar Corporation
Win Source Part Number: 125740-SP3243EBCY-L
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 3/5
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 250kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-TSSOP
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - SP3243EBCY-L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
SP3243EBCY-L
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SP3243EBCY-L
IC TRANSCEIVER FULL 3/5 28TSSOP

IC TRANSCEIVER FULL 3/5 28TSSOP

Supplier's Site
Drivers, Receivers, Transceivers - SP3243EBCY-L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SP3243EBCY-L
Drivers, Receivers, Transceivers SP3243EBCY-L
3/5 Transceiver Full RS232 28-TSSOP

3/5 Transceiver Full RS232 28-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 125740-SP3243EBCY-L SP3243EBCY-L SP3243EBCY-L
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SP3243EBCY-L Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 28-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3220 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Buffers, Drivers, Receivers, Transceivers - 74HC659DW - Quarktwin Technology Ltd.
Specs
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 2 to 6 volts
View Details