MaxLinear, Inc. Interface - Interface - Drivers, Receivers, Transceivers - SP3243EBCY-L/TR SP3243EBCY-L/TR

Description
Manufacturer: Exar Corporation Win Source Part Number: 1257242-SP3243EBCY-L /TR Packaging: Reel - TR Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 28-TSSOP (0.173", 4.40mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 5.5 V Protocol: RS232 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 250kbps Family Name: SP3243EB Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.exar.com Manufacturer Package: 28-TSSOP Alternative Parts (Cross-Reference): MAX3243CAI+T; MAX3243ICAI+; MAX3243CAI+TG38; Introduction Date: July 10, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Application Field: Used in Portable Devices, Computers & Computer Peripherals Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 1257242-SP3243EBCY-L /TR Packaging: Reel - TR Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 28-TSSOP (0.173", 4.40mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 5.5 V Protocol: RS232 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 250kbps Family Name: SP3243EB Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.exar.com Manufacturer Package: 28-TSSOP Alternative Parts (Cross-Reference): MAX3243CAI+T; MAX3243ICAI+; MAX3243CAI+TG38; Introduction Date: July 10, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Application Field: Used in Portable Devices, Computers & Computer Peripherals Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SP3243EBCY-L/TR - 1257242-SP3243EBCY-L/TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SP3243EBCY-L/TR
1257242-SP3243EBCY-L/TR
Interface - Interface - Drivers, Receivers, Transceivers - SP3243EBCY-L/TR 1257242-SP3243EBCY-L/TR
Manufacturer: Exar Corporation Win Source Part Number: 1257242-SP3243EBCY-L /TR Packaging: Reel - TR Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 28-TSSOP (0.173", 4.40mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 5.5 V Protocol: RS232 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 250kbps Family Name: SP3243EB Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.exar.com Manufacturer Package: 28-TSSOP Alternative Parts (Cross-Reference): MAX3243CAI+T; MAX3243ICAI+; MAX3243CAI+TG38; Introduction Date: July 10, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Application Field: Used in Portable Devices, Computers & Computer Peripherals Quantity per package: 2,500

Manufacturer: Exar Corporation
Win Source Part Number: 1257242-SP3243EBCY-L/TR
Packaging: Reel - TR
Type: Transceiver
Operating Temperature Range: 0°C ~ 70°C
Package: 28-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 5.5 V
Protocol: RS232
Number of Drivers/Receivers: 3/5
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 250kbps
Family Name: SP3243EB
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.exar.com
Manufacturer Package: 28-TSSOP
Alternative Parts (Cross-Reference): MAX3243CAI+T; MAX3243ICAI+; MAX3243CAI+TG38;
Introduction Date: July 10, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Application Field: Used in Portable Devices, Computers & Computer Peripherals
Quantity per package: 2,500

Buy Now Datasheet
Drivers, Receivers, Transceivers - SP3243EBCY-L/TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SP3243EBCY-L/TR
Drivers, Receivers, Transceivers SP3243EBCY-L/TR
3/5 Transceiver Full RS232 28-TSSOP

3/5 Transceiver Full RS232 28-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - SP3243EBCY-L/TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
SP3243EBCY-L/TR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SP3243EBCY-L/TR
IC TRANSCEIVER FULL 3/5 28TSSOP

IC TRANSCEIVER FULL 3/5 28TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 1257242-SP3243EBCY-L/TR SP3243EBCY-L/TR SP3243EBCY-L/TR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SP3243EBCY-L/TR Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD Surface Mount; 28-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products