MaxLinear, Inc. Drivers, Receivers, Transceivers SP3232EY-L

Description
SP3232 - True 3.0 To 5.5V RS-232 Transceiver
Request a Quote Datasheet
Description
SP3232 - True 3.0 To 5.5V RS-232 Transceiver
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SP3232EY-L - Rochester Electronics
Newburyport, MA, United States
SP3232 - True 3.0 To 5.5V RS-232 Transceiver

SP3232 - True 3.0 To 5.5V RS-232 Transceiver

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - SP3232EY-L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SP3232EY-L
Drivers, Receivers, Transceivers SP3232EY-L
- TRUE 3.0 TO 5.5V RS-232 TRANSC

- TRUE 3.0 TO 5.5V RS-232 TRANSC

Buy Now

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number SP3232EY-L SP3232EY-L
Product Name Drivers, Receivers, Transceivers
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8 - 12 GHz 5 Watt Transmit / Receive Module - QPF5005 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74HC245DB,112 - 908217-74HC245DB,112 - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F)
View Details