MaxLinear, Inc. Drivers, Receivers, Transceivers SP3232EHEY-L/TR

Description
2/2 Transceiver Full RS232 16-TSSOP
Description
2/2 Transceiver Full RS232 16-TSSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The SP3232EHEY-L/TR is a 3.3V, 460 kbps RS-232 transceiver designed for portable and handheld applications, such as notebook and laptop computers. It features two drivers and two receivers, providing a compact solution for RS-232 communication. The device operates from a single power supply ranging from +3.0V to +5.5V and is capable of functioning with RS-232 levels down to +2.7V. This transceiver meets EIA/TIA-232-F standards and boasts enhanced ESD protection, with ratings of ±15kV for the Human Body Model and ±8kV for contact discharge. The SP3232EHEY-L/TR is optimized for battery-operated devices, requiring only 0.1µF capacitors for its charge-pump power supply. It has a maximum data rate of 460 kbps, making it suitable for high-speed applications. The device is available in a 16-pin TSSOP package and is lead-free, aligning with modern environmental standards.

Datasheet Summary
Powered by GS/AI

The SP3232EHEY-L/TR is a 3.3V, 460 kbps RS-232 transceiver designed for portable and handheld applications, such as notebook and laptop computers. It features two drivers and two receivers, providing a compact solution for RS-232 communication. The device operates from a single power supply ranging from +3.0V to +5.5V and is capable of functioning with RS-232 levels down to +2.7V. This transceiver meets EIA/TIA-232-F standards and boasts enhanced ESD protection, with ratings of ±15kV for the Human Body Model and ±8kV for contact discharge. The SP3232EHEY-L/TR is optimized for battery-operated devices, requiring only 0.1µF capacitors for its charge-pump power supply. It has a maximum data rate of 460 kbps, making it suitable for high-speed applications. The device is available in a 16-pin TSSOP package and is lead-free, aligning with modern environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Drivers, Receivers, Transceivers - SP3232EHEY-L/TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SP3232EHEY-L/TR
Drivers, Receivers, Transceivers SP3232EHEY-L/TR
2/2 Transceiver Full RS232 16-TSSOP

2/2 Transceiver Full RS232 16-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - SP3232EHEY-L/TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
SP3232EHEY-L/TR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SP3232EHEY-L/TR
IC TRANSCEIVER FULL 2/2 16TSSOP

IC TRANSCEIVER FULL 2/2 16TSSOP

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number SP3232EHEY-L/TR SP3232EHEY-L/TR
Product Name Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Package Type Surface Mount; 16-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ALVC162245PAG - 908079-74ALVC162245PAG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details