MaxLinear, Inc. Interface - Drivers, Receivers, Transceivers SP3232EHCA-L

Description
IC TRANSCEIVER FULL 2/2 16SSOP
Description
IC TRANSCEIVER FULL 2/2 16SSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The SP3232EH is a 3.3V, 460 kbps RS-232 transceiver designed for portable and handheld applications, such as notebook and laptop computers. It features two drivers and two receivers, providing a compact solution for RS-232 communication. The device operates from a single power supply ranging from +3.0V to +5.5V and is capable of functioning with power sources as low as +2.7V. This transceiver meets EIA/TIA-232-F standards and boasts enhanced ESD protection, with ratings of ±15kV for the Human Body Model and IEC61000-4-2 air discharge, and ±8kV for contact discharge. The SP3232EH utilizes a high-efficiency charge pump that requires only 0.1µF capacitors for operation, making it suitable for battery-operated applications. With a maximum data rate of 460 kbps, the SP3232EH is capable of handling high-speed data transmission. It is available in lead-free packaging and comes in various package types, including 16-pin SSOP, making it versatile for different design requirements.

Datasheet Summary
Powered by GS/AI

The SP3232EH is a 3.3V, 460 kbps RS-232 transceiver designed for portable and handheld applications, such as notebook and laptop computers. It features two drivers and two receivers, providing a compact solution for RS-232 communication. The device operates from a single power supply ranging from +3.0V to +5.5V and is capable of functioning with power sources as low as +2.7V. This transceiver meets EIA/TIA-232-F standards and boasts enhanced ESD protection, with ratings of ±15kV for the Human Body Model and IEC61000-4-2 air discharge, and ±8kV for contact discharge. The SP3232EH utilizes a high-efficiency charge pump that requires only 0.1µF capacitors for operation, making it suitable for battery-operated applications. With a maximum data rate of 460 kbps, the SP3232EH is capable of handling high-speed data transmission. It is available in lead-free packaging and comes in various package types, including 16-pin SSOP, making it versatile for different design requirements.

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - SP3232EHCA-L - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
SP3232EHCA-L
Interface - Drivers, Receivers, Transceivers SP3232EHCA-L
IC TRANSCEIVER FULL 2/2 16SSOP

IC TRANSCEIVER FULL 2/2 16SSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number SP3232EHCA-L
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix KBM9300400 - KBM9300400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 30000 to 40000 MHz
View Details
RF Transceiver ICs - 2312-DW1000-I-TR13CT-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 3500 to 6500 MHz
View Details
Dipole antenna for LR/XLR radio - AS-ANT-DIP-WW-00SMA-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -20 to 65 C (-4 to 149 F)
View Details
Bluetooth Modules - 2473227 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Bluetooth
Features RoHS
Operating Temperature -40 to 80 C (-40 to 176 F)
View Details